EN
  • EN
  • DE

STM8S003K3TBC

Part No STM8S003K3TBC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708757-STM8S003K3TBC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S003K3TBC CAD Model

Description

STM8S003K3TBC Microcontroller by STMicroelectronics

The STM8S003K3TBC is an integral part of STMicroelectronics' STM8S series of microcontrollers, designed to deliver robust performance with high efficiency for a wide array of applications. This microcontroller is based on the high-performance STM8 core operating at a frequency of up to 16 MHz. It is particularly suitable for industrial control, consumer products, and applications where a balance between performance, power consumption, and cost is essential.

Equipped with 8 Kbytes of Flash memory, the STM8S003K3TBC provides ample space for complex application code, while 1 Kbyte of RAM ensures smooth operation. The microcontroller also features 128 bytes of EEPROM, which is partitioned for data storage that requires read/write cycles, such as configuration settings or user preferences that must be preserved during power cycles.

This device includes a comprehensive set of peripherals that enhances its versatility. The advanced 16-bit timer, with three channels, allows for precise time measurement and control, while the 8-bit timer, with two channels, is suitable for simpler timing tasks. The integrated I2C, SPI, and UART interfaces facilitate communication with other devices, making the STM8S003K3TBC a great choice for embedded systems that require connectivity.

For robustness in operation, the STM8S003K3TBC features an internal 16 MHz oscillator, which eliminates the need for external clock components, reducing the overall bill of materials. It also includes a watchdog timer to ensure the system remains operational by resetting it in the event of software anomalies.

The microcontroller operates over a wide voltage range of 2.95 V to 5.5 V, allowing it to fit into various power supply scenarios and making it suitable for battery-operated devices. Its temperature range from -40°C to 85°C ensures reliability across diverse environmental conditions.

With its low power consumption, versatile set of peripherals, and robust design, the STM8S003K3TBC from STMicroelectronics is a cost-effective solution for designers looking to create efficient and reliable products.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $13.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess