EN
  • EN
  • DE

STM8L151K4U6

Part No STM8L151K4U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 30
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 22x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-UFQFPN (5x5)
Win Source Part Number 1103548-STM8L151K4U6
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8L151K4U6 CAD Model

Description

STMicroelectronics STM8L151K4U6 Ultra-Low-Power MCU

The STM8L151K4U6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance while maintaining ultra-low power consumption. This MCU is a member of the STM8L ultra-low-power family and is particularly suitable for battery-operated applications and energy-sensitive projects.

At the heart of the STM8L151K4U6 is an advanced STM8 core operating at a frequency of up to 16 MHz. It comes with 16 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of EEPROM, which are ample for a wide range of applications. This MCU features an integrated true data EEPROM with a high endurance of up to 300,000 write/erase cycles, ensuring reliable storage for critical data.

The STM8L151K4U6 boasts a rich set of peripherals, including an 8-bit timer, two 16-bit timers with 3 and 2 channels respectively, as well as a window watchdog and independent watchdog timers. These timers support a variety of modes, making the MCU highly versatile for timing-related tasks. For communication purposes, it offers a USART, SPI, and I2C interfaces, enabling it to connect with other devices and components in a system.

The device operates over a wide voltage range from 1.8 V to 3.6 V and features multiple low-power modes, including wait, active-halt, and halt. These modes, along with an ultra-low-power reset and supply supervisor, help to minimize power consumption during idle periods. The MCU also has a 12-bit ADC with up to 16 channels, allowing for precise analog signal measurement and conversion, which is essential for sensor-based applications.

Safety and reliability are addressed with an embedded BEEP function for Audio HMI, a clock security system, and a hardware CRC (Cyclic Redundancy Check) to ensure data integrity. The STM8L151K4U6 is available in a UFQFPN32 package and is fully compatible with the STM8L and STM8AL product lines, ensuring a seamless upgrade path within the STMicroelectronics ecosystem.

With its combination of low power consumption, robust peripheral set, and versatile I/O options, the STM8L151K4U6 MCU is an ideal choice for energy-efficient and space-constrained applications in fields such as industrial control, consumer electronics, and healthcare devices.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2283 $52.2830
24+ $4.2899 $102.9576
37+ $4.1558 $153.7646
50+ $4.0218 $201.0900
65+ $3.8877 $252.7005
87+ $3.4855 $303.2385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,280 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess