Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Quiescent (Max) 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137511-LTC1842CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1842CS8#TRPBF CAD Model

Description

LTC1842CS8#TRPBF Product Overview

The LTC1842CS8#TRPBF is a high-performance, low-power microprocessor supervisory circuit produced by Linear Technology, now part of Analog Devices. This device is designed to monitor power supplies in microprocessor and digital systems, providing a precise, low voltage reference and comparator that is critical for system reliability.

Key Features

  • Precision Monitoring: The LTC1842CS8#TRPBF offers precise voltage monitoring of 5V, 3.3V, 3V, or 1.8V power supplies, making it versatile for various applications.
  • Low Power Consumption: With its low power requirements, this supervisory circuit is an excellent choice for power-sensitive applications.
  • Reset Output: It provides a reset output which remains asserted for a minimum of 200ms after VCC has risen above the reset threshold, ensuring proper system reset during power-up, power-down, or brown-out conditions.
  • Adjustable Reset Threshold: The reset threshold can be set by an external divider, allowing customization to specific system requirements.
  • Manual Reset Input: A manual reset input is available, allowing the user to trigger a system reset with an external pushbutton or logic signal.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for commercial and industrial environments.

Applications

The LTC1842CS8#TRPBF is ideal for a range of applications, including:

  • Microprocessor Systems
  • Computers and Controllers
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Automotive Systems

Package and Quality

Enclosed in an 8-lead narrow SOIC package, the LTC1842CS8#TRPBF is designed to occupy minimal board space while providing robust functionality. The device is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which is suitable for automated manufacturing processes.

With its combination of precision voltage monitoring, low power consumption, and versatile features, the LTC1842CS8#TRPBF supervisory circuit is a reliable solution for enhancing system integrity in a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5174 $70.0696
10+ $14.3734 $143.7340
14+ $13.9242 $194.9388
20+ $13.4751 $269.5020
25+ $13.0258 $325.6450
34+ $11.6784 $397.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 563 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention