Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 5 V to 10 V
Logic Voltage - VIL, VIH 0.3V, 1.7V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise and Fall Time 7ns, 7ns
Temperature Range - Operating -20°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 044668-MD1822K6-G
Ultra Librarian 3D Model Ultra Librarian MD1822K6-G CAD Model

Description

The MD1822K6-G is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to a wide range of applications that demand high-performance and reliability. This versatile product is an essential component for professionals and hobbyists alike, who require a robust and efficient solution for their electronic projects.

Key Features

  • High Precision: The MD1822K6-G is built for accuracy, ensuring that your applications run smoothly and without error.
  • Durability: Manufactured with industry-leading technology, it is designed to withstand harsh conditions and provide a long operational lifespan.
  • Low Power Consumption: This device is optimized for low power usage, making it ideal for battery-powered or energy-conscious applications.
  • Flexibility: With its versatile design, the MD1822K6-G can be used in a multitude of electronic circuits, providing great flexibility in its application.
  • Easy Integration: Microchip Technology's commitment to compatibility ensures that this product integrates seamlessly with other components and systems.

Applications

The MD1822K6-G is suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

With its robust set of technical specifications, the MD1822K6-G is designed to meet the rigorous demands of modern electronic environments:

  • Voltage range: Specified by the manufacturer
  • Operating temperature: Specified by the manufacturer
  • Package type: Specified by the manufacturer
  • Quality and reliability: Certified by Microchip Technology’s rigorous testing standards

The MD1822K6-G from Microchip Technology represents a perfect blend of performance, efficiency, and reliability, making it an excellent choice for your next project. For detailed technical specifications, application notes, and support resources, please refer to the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ
National Semiconductor (TI)
LM5111 DUAL 5A COMPOUND GATE DRI / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for LM5111-4M/NOPB
Texas Instruments
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
ECAD model for UCC3776N
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP
Lowest to $10.0901
ECAD model for LTC7000IMSE-1#WTRPBF
Infineon Technologies
DUAL LOW SIDE DRIVER | IC DVR LOW SIDE DUAL 8-SOIC
Lowest to $2.3265
ECAD model for IRS4427SPBF
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8MSOP / Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
Lowest to $4.7296
ECAD model for LTC4442EMS8E-1#PBF
IXYS
14 Ampere Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN414PI
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for NCP5351D
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDI409CI

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5585 $53.3775
35+ $2.9198 $102.1930
54+ $2.8285 $152.7390
74+ $2.7373 $202.5602
95+ $2.6461 $251.3795
127+ $2.3723 $301.2821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,900 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention