Products specifications Report Issue?

Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Propagation Delay tpLH / tpHL (Max) 210ns, 210ns
Pulse Width Distortion (Max) 65ns
Rise / Fall Time (Typ) 35ns, 25ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 1.43V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Case / Package 6-SOIC (0.362", 9.20mm Width), 5 Leads
Supplier Device Package 5-SOP
Approval Agency IEC/EN/DIN, UL
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1502596-FOD8383V
Ultra Librarian 3D Model Ultra Librarian FOD8383V CAD Model

You May Also Be Interested in

Silicon Labs
DGTL ISO 3.75KV GATE DRVR 8SOIC / 5 KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS
Lowest to $3.5528
ECAD model for SI8261AAC-C-ISR
Toshiba Semiconductor and Storage
OPTOISO 5KV GATE DRIVER 16SO / Optocoupler Drive 30V 16-Pin SO T/R
Lowest to $4.0839
ECAD model for TLP5214(TP,E
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $19.5582
ECAD model for ADUM4146ARWZ-RL
Broadcom Limited
OPTOISO 3.75KV GATE DRVR 8DIP GW
Need more? Email Us
ECAD model for HCPL-3120-360E
Toshiba Semiconductor and Storage
OPTOISO 3.75KV GATE DRVR 8DIP / optocoupler with IGBT Gate Drivers
Need more? Email Us
ECAD model for TLP352F(D4,F)
Analog Devices Inc.
Isolated, Precision Half-Bridge Driver, 0.1 A Output
Lowest to $8.5740
ECAD model for ADUM1233BRWZ
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRIVER 8SOIC / 2.5A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC
Need more? Email Us
ECAD model for SI8220BB-A-IS
Toshiba Semiconductor and Storage
OPTOISO 5KV GATE DRVR SO6L / Optocoupler Drive Totem-Pole 1-CH 30V 1000V 6-Pin SO T/R
Lowest to $0.5923
ECAD model for TLP5754(TP,E
Toshiba Semiconductor and Storage
OPTOISO 5KV GATE DRIVER 16SO / Isolated IGBT/Power MOSFET gate drive
Lowest to $3.1201
ECAD model for TLP5214(D4-TP,E

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention