EN
  • EN
  • DE

LT1016CP

Part No LT1016CP
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description SINGLE COMPARATOR / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number LT1016
Standard Package 73 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878300-LT1016CP
Ultra Librarian 3D Model Ultra Librarian LT1016CP CAD Model

Description

The LT1016CP is a high-speed precision comparator manufactured by Texas Instruments, designed to provide fast and reliable performance for a wide range of applications. This comparator is known for its exceptional speed and accuracy, making it an ideal choice for critical timing and control systems where rapid response times are essential.

Key Features

  • Fast Response Time: The LT1016CP boasts a propagation delay of typically 10ns, which is among the fastest in the industry for precision comparators. This enables quick and responsive signal processing, essential for high-speed applications.
  • Low Power Consumption: Despite its high-speed operation, the LT1016CP is designed to be power-efficient, making it suitable for battery-powered devices and energy-sensitive applications.
  • Versatile Power Supply: It operates with a wide single or dual supply range of 4.5V to 36V, or ±2.25V to ±18V, respectively, providing flexibility in various circuit designs.
  • Stable with Hysteresis: The LT1016CP includes built-in hysteresis which improves stability and prevents oscillation, a critical feature for noisy environments.
  • Robust Output Stage: The output stage can drive loads as low as 25Ω, allowing the comparator to interface directly with TTL, CMOS, and other logic families.

Applications

The LT1016CP is suited for a diverse set of applications, including but not limited to:

  • High-speed analog-to-digital converters (ADCs)
  • Pulse and square wave generators
  • Zero-crossing detectors in phase-locked loops (PLLs)
  • High-speed sampling circuits
  • Window comparators

Product Specifications

The LT1016CP is offered in an 8-pin PDIP package, ensuring easy integration into a variety of circuit boards. The device's operating temperature range is from 0°C to 70°C, accommodating most commercial application requirements.

Conclusion

With its combination of speed, precision, and flexibility, the Texas Instruments LT1016CP is a reliable and efficient solution for systems requiring fast and accurate voltage comparisons. Whether it's for high-speed data acquisition, signal processing, or control systems, the LT1016CP delivers the performance needed to ensure optimal functionality.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess