EN
  • EN
  • DE
  • IT

STM8AL3L66TAY

Part No STM8AL3L66TAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 29
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 21x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 042937-STM8AL3L66TAY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AL3L66TAY CAD Model

Description

STM8AL3L66TAY Microcontroller by STMicroelectronics

The STM8AL3L66TAY is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications that require robust operation, flexibility, and low-power consumption. This MCU is part of the STM8AL series, which is renowned for its exceptional efficiency and reliability in operation.

Key Features

  • Advanced STM8 Core: At the heart of the STM8AL3L66TAY is an advanced STM8 core running at up to 16 MHz clock frequency, which provides the computational power needed for complex tasks and real-time processing.
  • Memory Capacity: The device comes with ample memory resources, including 32 Kbytes of Flash program memory, 2 Kbytes of RAM, and 256 bytes of EEPROM. This memory configuration ensures enough space for application code and data storage.
  • Rich Peripherals: A diverse set of peripherals enhances the functionality of the MCU, including multiple 16-bit timers, communication interfaces such as SPI, I2C, and UART, as well as 10-bit ADCs, making it highly versatile for a range of application needs.
  • Energy Efficiency: The STM8AL3L66TAY excels in power management with five low-power modes, including Active-Halt and Halt, allowing for significant power savings and extended battery life in portable applications.
  • Robust I/Os: The MCU offers up to 28 I/O pins, each of which is highly configurable and robust, with high sink/source current capability and protection against ESD, further enhancing the device's resilience in harsh environments.

Applications

The STM8AL3L66TAY is designed for a broad spectrum of applications, such as automotive systems, industrial controls, consumer electronics, and battery-operated devices. Its robust design and power efficiency make it particularly well-suited for applications that demand reliability and long operational life.

Package and Quality

This MCU is available in a TSSOP20 package, providing a compact footprint for space-constrained applications. It is manufactured to meet the highest quality standards of STMicroelectronics, ensuring performance and durability in a variety of operating conditions.

With its combination of performance, memory capacity, energy efficiency, and a rich set of peripherals, the STM8AL3L66TAY is an excellent choice for designers looking to leverage a powerful and dependable MCU for their next project.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5238 $53.3330
80+ $1.2503 $100.0240
125+ $1.2113 $151.4125
175+ $1.1722 $205.1350
225+ $1.1331 $254.9475
300+ $1.0159 $304.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess