Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Spartan®-7
Package Tray
Number of Logic Elements/Cells 6000
Total RAM Bits 184320
Number of I/O 100
Voltage - Supply 0.95V ~ 1.05V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 225-LFBGA, CSPBGA
Supplier Device Package 225-CSPBGA (13x13)
Base Product Number XC7S6
Other Names 122-2244
Standard Package 1
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265103-XC7S6-2CSGA225C
Ultra Librarian 3D Model Ultra Librarian XC7S6-2CSGA225C CAD Model

Description

The AMD Xilinx XC7S6-2CSGA225C is an integrated circuit that is widely used in various electronic devices.

  • Series: Spartan®-7
  • Number of Logic Elements/Cells: 6000
  • I/O: 100
  • Total RAM Bits: 184320
  • Voltage - Supply: 0.95V ~ 1.05V
  • MSL (Moisture Sensitivity Level): 3 (168 Hours)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
ECAD model for LFXP2-17E-6QN208I
Intel
IC FPGA 600 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Need more? Email Us
ECAD model for 5SGXMA3K2F40C1N
Amd
IC FPGA 285 I/O 484FCBGA
Need more? Email Us
ECAD model for XC7K160T-1FB484I
Intel
IC FPGA 178 I/O 256FBGA
Need more? Email Us
ECAD model for 10M25DAF256I7P
Amd
IC FPGA 702 I/O 2104FCBGA / Virtex? UltraScale+? Field Programmable Gate Array (FPGA) IC 702 190976000 1313763 2104-BBGA, FCBGA
Lowest to $1,096.7490
ECAD model for XCVU5P-2FLVB2104I
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
ECAD model for A42MX09-PLG84M
Amd
IC FPGA 728 I/O 1924FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Lowest to $2,218.8834
ECAD model for XCKU115-2FLVF1924E
Amd
IC FPGA 676 I/O 1760FCBGA / series Field Programmable Gate Array (FPGA) IC 676 58265600 1088325 1760-BBGA, FCBGA
Lowest to $3,237.0656
ECAD model for XCKU085-2FLVB1760I
Intel
IC FPGA 240 I/O 672FBGA
Need more? Email Us
ECAD model for 10AX032E3F27I2LG

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $219.6970 $219.6970
2+ $196.9697 $393.9394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,720 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention