EN
  • EN
  • DE

STM8AF6266TC

Part No STM8AF6266TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708693-STM8AF6266TC
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6266TC CAD Model

Description

The STM8AF6266TC is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for automotive and industrial applications. This robust 8-bit MCU is based on the high-performance STM8A core, running at a clock speed of up to 16 MHz, and is equipped with state-of-the-art features that make it ideal for a wide range of applications in the automotive sector, such as body control modules, sensors, and small actuators.

Key Features

  • Core: STM8A 8-bit core, with a maximum frequency of 16 MHz.
  • Memory: Offers 32 Kbytes of Flash program memory, with read-while-write support, and 1 Kbyte of true data EEPROM.
  • RAM: 2 Kbytes of RAM provide ample space for data manipulation and storage.
  • Robust I/Os: 25 multifunctional bidirectional I/O lines, 7 of which can be used as PWM outputs, and 2 as analog inputs, ensure versatile peripheral interfacing.
  • Advanced Control: Integrated 10-bit analog-to-digital converter with up to 5 multiplexed channels, allowing for accurate sensor readings and analog signal processing.
  • Timers: Two 16-bit timers with multiple channels, one 8-bit timer, and one watchdog timer, provide comprehensive timing solutions.
  • Communication Interfaces: Equipped with an SPI, an I2C interface, and a UART for serial communication, facilitating data transfer with peripheral devices.
  • Operating Voltage: Designed to operate within a range of 2.95 V to 5.5 V, suitable for automotive environments.
  • Temperature Range: Operates within an extended temperature range from -40°C to 85°C or 125°C, depending on the version, making it reliable in extreme conditions.

Applications

The STM8AF6266TC is versatile enough to fit into a broad spectrum of automotive applications, including but not limited to engine management, car body systems, infotainment peripherals, and sensor nodes. Its robust feature set also makes it an excellent choice for industrial control systems, home automation, and other embedded systems requiring a high level of reliability and performance.

Package and Quality

Enclosed in a compact LQFP 32-pin package, the STM8AF6266TC is designed to occupy minimal board space while providing maximum functionality. It adheres to the stringent quality standards required for automotive-grade components, ensuring high reliability and performance under the harshest conditions.

You May Also Be Interested in

STMicroelectronics
Lowest to $21.0106
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess