Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708670-STM8AF6168TC
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6168TC CAD Model

Description

STM8AF6168TC: High-Performance Microcontroller

The STM8AF6168TC is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This high-performance 8-bit MCU is based on the advanced STM8A core, operating at a frequency of up to 16 MHz. The STM8AF6168TC is part of the STM8AF series of microcontrollers that are well-known for their robustness, reliability, and efficient performance.

Key Features

  • Core: STM8A 8-bit core, up to 16 MHz clock speed.
  • Memory: Comes with 32 Kbytes of Flash program memory, plus an additional 1 Kbyte of data EEPROM. This storage capacity ensures ample space for complex applications and data retention.
  • RAM: 2 Kbytes of RAM, providing sufficient temporary data storage for real-time operations.
  • I/O Ports: 28/32 I/O ports, five of which are 5 V tolerant, allowing for flexible connection to various peripherals and ensuring compatibility with a wide range of sensors and actuators.
  • Advanced Control: Includes advanced control peripherals such as an 8-channel, 10-bit ADC, two 16-bit timers, and two 8-bit timers, enabling precise control and measurement capabilities.
  • Communication Interfaces: Equipped with communication interfaces including SPI, I2C, and UART, which facilitate easy integration into existing systems and ensure efficient data exchange.
  • Operating Voltage: 3.0 V to 5.5 V operating voltage range, allowing for flexible power supply options and compatibility with automotive environments.
  • Temperature Range: Operating temperature range from -40°C to 85°C (up to 125°C for high-temperature versions), ensuring reliable operation under extreme conditions.

Applications

Due to its robust feature set and high reliability, the STM8AF6168TC is an ideal choice for a wide range of applications within the automotive sector, including engine control, body control modules, and sensor interfaces. Its capabilities also extend to industrial applications, such as factory automation, process control, and power management systems.

Overall, the STM8AF6168TC by STMicroelectronics represents a versatile and powerful solution for developers looking to create sophisticated and durable automotive or industrial systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for STM8AF5198TAY
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for STMP3650-BBE
STMicroelectronics
IC MCU 32BIT 1MB FLASH 72WLCSP
Lowest to $17.6058
ECAD model for STM32L486JGY6TR
STMicroelectronics
IC MCU 8BIT 64KB FLASH 80LQFP
Lowest to $2.3486
ECAD model for STM8AF528ATCY
STMicroelectronics
IC MCU 8BIT 16KB FLASH 48LQFP
Need more? Email Us
ECAD model for STM8AF6248TCY
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for STMP3709A5-PTX
STMicroelectronics
MCU 32-bit ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Tray / IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $89.2425
ECAD model for STM32L476VGT6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64BGA
Lowest to $2.8385
ECAD model for STM32L152RBH6
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for STMP3410

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6156 $65.0808
44+ $2.9676 $130.5744
68+ $2.8744 $195.4592
94+ $2.7813 $261.4422
121+ $2.6893 $325.4053
161+ $2.4112 $388.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,770 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention