EN
  • EN
  • DE

STM8AF52A8TC

Part No STM8AF52A8TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708656-STM8AF52A8TC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF52A8TC CAD Model

Description

Overview of STM8AF52A8TC Microcontroller

The STM8AF52A8TC is a high-performance microcontroller from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This advanced 8-bit MCU is part of the STM8AF series, which is known for its robustness, reliability, and a rich set of peripherals.

Key Features

  • Core: The STM8AF52A8TC is built around the high-performance STM8A core operating at a frequency of up to 16 MHz. It is designed to deliver efficient performance with low power consumption.
  • Memory: It comes equipped with 64K bytes of Flash memory, which is highly reliable and provides data retention of 20 years at 55 °C. Additionally, it includes 2K bytes of EEPROM and 4K bytes of RAM, offering ample storage for complex applications.
  • Advanced Peripherals: This MCU features a range of integrated peripherals including 10-bit ADCs, timers, and communication interfaces such as SPI, I2C, and UARTs, making it highly versatile for various automotive control systems.
  • Robust I/Os: With up to 68 I/O pins, the STM8AF52A8TC provides a flexible way to interface with sensors, actuators, and other electronic components.
  • Operating Voltage: The device operates at a voltage range from 2.95 V to 5.5 V, ensuring compatibility with automotive power systems and the ability to handle fluctuations in power supply.
  • Temperature Range: With an extended temperature range from -40 °C to 150 °C, the MCU is suitable for harsh environments and demanding automotive applications.

Applications

The STM8AF52A8TC microcontroller is ideal for a wide array of applications within the automotive sector, including engine management, body control modules, and safety systems. Its robust design also makes it suitable for industrial applications such as automation control, smart sensors, and other embedded systems that require reliable operation under extreme conditions.

Design Support

STMicroelectronics provides comprehensive development support for the STM8AF52A8TC with software libraries, development kits, and a robust integrated development environment (IDE) that simplifies programming and prototyping. This ensures that engineers can reduce development time and speed up the time-to-market for their products.

With its advanced features, the STM8AF52A8TC stands out as a microcontroller that delivers performance, flexibility, and reliability for the most demanding applications in the automotive and industrial sectors.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess