EN
  • EN
  • DE

STM8AF62A8TC

Part No STM8AF62A8TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708711-STM8AF62A8TC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF62A8TC CAD Model

Description

STM8AF62A8TC Microcontroller Overview

The STM8AF62A8TC is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of the automotive industry. This high-performance MCU is part of the STM8AF series, which is renowned for its robust design, reliability, and advanced features tailored for automotive applications.

Key Features

  • Core: The STM8AF62A8TC is built on the efficient STM8A 8-bit core, operating at a frequency up to 16 MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 64 KB of flash memory, ensuring ample space for complex automotive applications, and 2 KB of RAM for smooth operation.
  • Data EEPROM: 2 KB of true data EEPROM with read-while-write support offers reliable data storage and easy parameter management.
  • I/O Ports: The device boasts 52 I/O ports, providing extensive connectivity options to interface with various peripherals and sensors.
  • Advanced Control Peripherals: It includes advanced control peripherals such as 10-bit ADC, timers, and communication interfaces like SPI, I2C, and UART, which are essential for automotive control systems.
  • Operating Temperature: The MCU operates within a wide temperature range from -40°C to 125°C, ensuring stable performance under extreme conditions.
  • Package: Housed in a compact LQFP 48-pin package, the STM8AF62A8TC is designed for space-constrained automotive applications.

Applications

The STM8AF62A8TC MCU is ideal for a variety of automotive applications, including engine management, body control modules, ABS systems, airbags, and other safety-critical systems. Its robustness and rich set of features also make it suitable for industrial and consumer applications requiring high reliability and performance.

Support and Resources

STMicroelectronics provides comprehensive support for the STM8AF62A8TC with development tools, software libraries, and documentation to facilitate rapid development and deployment. Engineers can access a wealth of resources, including application notes, reference designs, and product datasheets, to streamline the design process and bring their automotive solutions to market faster.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5387 $58.3901
56+ $2.0825 $116.6200
86+ $2.0178 $173.5308
119+ $1.9531 $232.4189
153+ $1.8873 $288.7569
205+ $1.6921 $346.8805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess