EN
  • EN
  • DE
  • IT

STM8AF5179TBSSS

Part No STM8AF5179TBSSS
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194471-STM8AF5179TBSSS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF5179TBSSS CAD Model

Description

STM8AF5179TBSSS Microcontroller - STMicroelectronics

The STM8AF5179TBSSS is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for automotive and industrial applications. This high-performance MCU is based on the industry-proven STM8A platform, which is renowned for its robustness, reliability, and efficiency in challenging environments.

The STM8AF5179TBSSS operates at a frequency of up to 16 MHz and is built on a high-density non-volatile memory technology. It features 32 Kbytes of Flash program memory, which is more than sufficient for complex applications, along with 2 Kbytes of RAM and 1 Kbyte of EEPROM, which are ideal for data storage and real-time performance.

This MCU comes with a range of integrated peripherals that enhance its functionality. These include an advanced control timer, two general-purpose timers, an SPI interface, an I2C interface, and a UART interface. These interfaces provide excellent connectivity options, allowing for easy integration into various automotive and industrial control systems.

The STM8AF5179TBSSS also boasts robust I/O capabilities with up to 28 programmable I/O pins. This flexibility makes it suitable for a wide array of applications, from simple LED control to complex motor management. Safety features such as the watchdog timer and clock security system ensure reliable operation, which is crucial for automotive applications where safety is paramount.

This MCU supports an extended temperature range from -40°C to 85°C (or up to 125°C for automotive grade), ensuring consistent performance even under extreme conditions. Its LQFP 32-pin package makes it compact and suitable for space-constrained applications.

The STM8AF5179TBSSS is supported by a comprehensive development ecosystem, including the ST Visual Develop (STVD) and the ST Visual Programmer (STVP), which simplify the development process and reduce time to market. Whether you're designing an engine control unit, a sensor module, or an industrial automation controller, the STM8AF5179TBSSS provides a reliable and cost-effective solution that doesn't compromise on quality or performance.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess