EN
  • EN
  • DE

PIC33FJ16GS502-I/SO

Part No PIC33FJ16GS502-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b, D/A 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061934-PIC33FJ16GS502-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC33FJ16GS502-I/SO CAD Model

Description

Microchip Technology PIC33FJ16GS502-I/SO

The Microchip Technology PIC33FJ16GS502-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP. This versatile component is designed to cater to a wide range of applications, including motor control, power conversion, lighting systems, and industrial automation.

Key Features:

  • Core: The device boasts a 16-bit modified Harvard architecture that enables the execution of most instructions in a single cycle, resulting in high throughput and efficient use of program memory.
  • CPU Speed: Operating at speeds up to 40 MIPS (Million Instructions Per Second), the PIC33FJ16GS502-I/SO provides the computational power needed for complex algorithms and real-time processing.
  • Program Memory: It includes 16 KB of on-chip flash memory, which is ideal for storing application code and is both secure and highly reliable.
  • Data RAM: With 2 KB of data RAM, the device can handle intricate data structures and buffering requirements.
  • Digital Signal Processing: The integrated DSP engine features a multiply-accumulate unit and a 40-bit wide accumulator, which are essential for high-speed mathematical operations.
  • I/O Ports: The controller provides numerous I/O options with 21 re-mappable pins, making it highly flexible for interfacing with external devices and peripherals.
  • Communication Interfaces: It supports various serial communication protocols, including SPI, I2C, and UART, allowing for easy integration into existing systems.
  • Temperature Range: The PIC33FJ16GS502-I/SO operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The device is available in a compact 28-pin SOIC package, which is suitable for space-constrained applications.

This DSC from Microchip Technology is equipped with advanced features such as on-chip analog-to-digital converters (ADCs), PWM modules, and flexible timer/counters, which further enhance its utility in control-oriented tasks. Its robust design and comprehensive development support make it an excellent choice for engineers and designers looking to create high-performance, cost-effective solutions in their embedded systems.

Whether you're developing applications that require precise motor control, advanced audio processing, or efficient power management, the Microchip Technology PIC33FJ16GS502-I/SO provides a scalable and powerful platform to build upon.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9000 $62.1000
21+ $5.6618 $118.8978
32+ $5.4851 $175.5232
44+ $5.3084 $233.5696
57+ $5.1305 $292.4385
76+ $4.6004 $349.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess