EN
  • EN
  • DE

STM86312

Part No STM86312
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description 1/4 TO 1/11-DUTY VFD CONTROLLER/DRIVER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Display Type Vacuum Fluorescent (VF)
Configuration 16 Segments
Interface Serial
Digits or Characters 4 Digits
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-PQFP (10x10)
Win Source Part Number 1261531-STM86312
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STM86312
Introduction Date October 24, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STM86312 CAD Model

Description

The STM86312 from STMicroelectronics is a state-of-the-art microcontroller that is part of the STM8 family, renowned for its high performance and efficiency in a variety of applications. This product is designed to cater to the demanding needs of modern embedded systems, where power efficiency, compact form factor, and robust feature sets are crucial.

Key Features

  • Advanced Core: The STM86312 boasts an advanced 8-bit core with a maximum operating frequency of 16 MHz, providing a balanced blend of processing power and energy efficiency.
  • Memory: It comes with a generous amount of onboard memory, including up to 8 KB of Flash program memory, which is ideal for storing application code, and up to 1 KB of RAM for efficient data manipulation.
  • Rich Peripherals: A diverse set of peripherals is integrated, including I2C, SPI, UART interfaces for serial communication, multiple 16-bit timers, and 10-bit ADCs for analog signal processing, enhancing the microcontroller's versatility in handling various tasks.
  • Low Power Consumption: The STM86312 is designed with power-saving features such as an Active-Halt mode and several power-down modes that significantly reduce power consumption during idle times.
  • Robust I/Os: Numerous I/O ports are available, providing ample connectivity options for interfacing with sensors, actuators, and other electronic components.

Applications

The STM86312 is ideal for a wide range of applications, such as:

  • Consumer electronics
  • Home appliances
  • Industrial control systems
  • Automotive applications
  • Medical devices

Development Support

To aid in development, STMicroelectronics provides comprehensive support for the STM86312, including development tools, software libraries, and documentation to help reduce time-to-market. Developers can take advantage of the ST Visual Develop (STVD) environment and the ST Visual Programmer (STVP) for efficient coding and programming tasks.

With its robust architecture, extensive feature set, and support for advanced technologies, the STM86312 is a reliable choice for engineers looking to develop sophisticated and power-conscious electronic products.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5317 $82.5951
6+ $22.5895 $135.5370
8+ $21.8838 $175.0704
11+ $21.1781 $232.9591
15+ $20.4724 $307.0860
19+ $18.3541 $348.7279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess