EN
  • EN
  • DE

STEVAL-IPE010V2

Part No STEVAL-IPE010V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Embedded No
Utilized IC / Part STPMC1
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Other Names 497-13061,-497-13061,STEVALIPE010V2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284511-STEVAL-IPE010V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPE010V2 CAD Model

Description

The STEVAL-IPE010V2 from STMicroelectronics is a versatile and innovative evaluation board designed for developers and engineers who are looking to explore the capabilities of Power Over Ethernet (PoE) technology. This evaluation board is particularly suitable for those interested in developing PoE applications such as IP cameras, VoIP phones, and wireless access points.

The board is based on the PM8805 and PM8804 IEEE 802.3at compliant PoE interface and PWM controller, which ensures reliable and efficient power delivery to powered devices (PDs) over Ethernet cables. The PM8805 integrates a powered device interface and a PWM controller, while the PM8804 is a companion PoE-PD interface chip that supports high power applications up to 40 W.

One of the key features of the STEVAL-IPE010V2 is its support for both PoE and PoE+ standards, allowing for a wide range of applications and greater flexibility in terms of power requirements. The board is capable of automatic detection and classification of the power sourcing equipment (PSE) before enabling the power path, ensuring a safe and secure connection.

The evaluation board also includes numerous protection features such as thermal cut-off, under-voltage lockout (UVLO), and overvoltage protection. These features contribute to the robustness of the design and the longevity of the end product. Additionally, the STEVAL-IPE010V2 offers signature resistor disconnect functionality through an auxiliary detection resistor, which enhances the safety mechanisms of the PoE system.

For developers, the board comes with comprehensive documentation and software tools that facilitate easy setup and testing. This allows for a more streamlined development process, enabling faster time-to-market for new products and applications.

In summary, the STEVAL-IPE010V2 evaluation board is a powerful tool for anyone looking to harness the potential of PoE technology in their next project, backed by the quality and expertise of STMicroelectronics.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess