EN
  • EN
  • DE

STFPC311

Part No STFPC311
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC CTRLR/DRVR FRONT PANEL 52QFP  /  Vacuum Fluorescent (VF) Driver 52-PQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Display Type Vacuum Fluorescent (VF)
Interface Serial
Current - Supply 5 mA
Voltage - Supply 3V ~ 33.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 52-QFP
Supplier Device Package 52-PQFP (10x10)
Base Product Number STFPC
Standard Package 576
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253567-STFPC311
Ultra Librarian 3D Model Ultra Librarian STFPC311 CAD Model

Description

The STFPC311 is a cutting-edge power controller IC designed and manufactured by STMicroelectronics, a global semiconductor leader. This advanced power management integrated circuit is engineered to facilitate efficient and reliable control for a wide range of power supply applications.

Key Features

  • High-Efficiency Operation: The STFPC311 is optimized for high-efficiency power conversion, which is crucial for reducing energy consumption and heat generation in electronic systems.
  • Advanced Control Topology: It incorporates sophisticated control methodologies to ensure stable performance under varying load conditions, improving the overall reliability of the power supply.
  • Integrated Protections: The device features a suite of protection mechanisms, including over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the system against potential damage from abnormal operating conditions.
  • Wide Input Voltage Range: This power controller supports a broad input voltage range, making it suitable for a diverse set of applications and ensuring compatibility with various power sources.
  • Compact Design: The STFPC311 is available in a compact package, enabling designers to minimize the footprint of their power supply designs without compromising performance.

Applications

The STFPC311 is versatile and can be used in numerous applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • DC-DC converters
  • Power adapters and chargers
  • LED lighting systems
  • Telecommunication equipment

Technical Specifications

The STFPC311 boasts an array of technical specifications that highlight its performance capabilities:

  • Voltage regulation accuracy
  • Frequency modulation for reduced EMI
  • Soft-start capability to minimize inrush current
  • Adjustable switching frequency

STMicroelectronics' commitment to quality and innovation is evident in the STFPC311 power controller IC. It is designed to meet the rigorous demands of modern electronic systems, providing designers with a reliable and high-performance solution for their power management needs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess