EN
  • EN
  • DE

EPCQL1024F24IN

Part No EPCQL1024F24IN
Manufacturer Intel
Catalog Memory - Configuration Proms for FPGAs
Description IC QUAD-SERIAL LOW VOLTAGE CONFI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intel
Packaging Tray
Status Obsolete
Programmable Type In System Programmable
Memory Size 1GB
Supply Voltage (V) 1.7V ~ 2V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-LBGA
Supplier Device Package 24-FBGA (6x8)
Manufacturer Pack Quantity 187
MSL Level 3 (168 Hours)
Win Source Part Number 758408-EPCQL1024F24IN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPCQL1024F24IN CAD Model

Description

The EPCQL1024F24IN is a configuration device from Intel (formerly Altera). These devices are used to store configuration data for Field Programmable Gate Arrays (FPGAs). They provide a non-volatile memory solution that allows FPGAs to be configured quickly and reliably upon power-up. The EPCQL1024F24IN offers a 1024 Mbit (128 MB) memory capacity, suitable for storing the configuration data for larger and more complex FPGA designs.

Applications:

  • FPGA configuration storage
  • Data storage for embedded systems
  • Boot memory for microprocessors
  • Code storage for programmable logic devices
  • Remote configuration updates

Features:

  • 1024 Mbit (128 MB) memory capacity
  • Non-volatile memory
  • Fast configuration time
  • Low power consumption
  • Surface-mount package
  • RoHS compliant

Benefits:

  • Reliable FPGA configuration
  • Simplified system design
  • Reduced board space
  • Fast system startup
  • Easy to update FPGA configurations

Additional Details:

The EPCQL1024F24IN supports a serial interface for programming and configuration. It is designed to work seamlessly with Intel FPGAs, providing a complete configuration solution. Detailed specifications, including operating voltage, programming time, and temperature range, are available in the manufacturer's datasheet. The device is available in a surface-mount package for easy integration into printed circuit boards. It's typically programmed using Intel's Quartus Prime software. The non-volatile nature of the memory ensures that the FPGA retains its configuration even when power is removed.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Xilinx Inc.
IC PROM SER 100000 C-TEMP 8-DIP / PROM Serial 1M-bit 3.3V 8-Pin PDIP
Lowest to $106.4180
Altera
Need more? Email Us
Xilinx Inc.
IC PROM SER 50000 I-TEMP 8-DIP
Lowest to $93.2331
Altera
IC CONFIG DEVICE 4MBIT 100QFP
Need more? Email Us
Altera
IC CONFIG DEVICE 16MBIT 100QFP
Need more? Email Us
Xilinx Inc.
IC 3V SER CFG PROM 65K 8-SOIC / PROM Serial 64K-bit 3.3V 8-Pin TSOP
Lowest to $7.8690
Xilinx Inc.
IC PROM REPROGR 2MB 44-PLCC
Lowest to $32.7758
Altera
IC CONFIG DEVICE 1.6MBIT 20PLCC
Lowest to $23.2836

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess