EN
  • EN
  • DE

TLK3134ZEL

Part No TLK3134ZEL
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 4CH MULTI-RATE 289-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage - Operating 1.14 V to 1.26 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 289-BGA (19x19)
Win Source Part Number 055036-TLK3134ZEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK3134ZEL CAD Model

Description

The TLK3134ZEL is a state-of-the-art, high-speed transceiver module designed by the renowned Texas Instruments, a leader in the semiconductor industry. This powerful product is engineered to provide reliable, high-performance serial data communication, making it an ideal choice for a wide range of applications in the telecommunications, data processing, and industrial markets.

Key Features

  • High Data Rates: The TLK3134ZEL supports impressive data rates, capable of handling up to 10.3125 Gbps per channel. This makes it perfect for applications that require fast data transfer, such as high-speed backplanes, data center infrastructure, and networking equipment.
  • Energy Efficient: With energy efficiency in mind, the TLK3134ZEL is designed to minimize power consumption without sacrificing performance. It incorporates low-power modes and other power-saving features, aligning with the growing demand for green technology solutions.
  • Multi-Protocol Support: This transceiver is versatile, offering compatibility with a variety of protocols. It can seamlessly integrate into systems that use different communication standards, ensuring broad applicability and future-proofing investments.
  • Robust Design: Texas Instruments has equipped the TLK3134ZEL with advanced features to ensure signal integrity and reduce data errors. This includes built-in equalization, clock data recovery, and signal conditioning, which contribute to its robustness in challenging environments.
  • Compact Form Factor: The device comes in a compact, space-saving package, making it easy to incorporate into system designs where real estate is at a premium. This compactness does not compromise its functionality or connectivity options.

Applications

The TLK3134ZEL's versatility and high-speed capabilities make it suitable for a diverse array of applications, including:

  • High-speed networking equipment
  • Data center infrastructure
  • Telecommunications systems
  • Industrial control and automation
  • High-performance computing interfaces

In conclusion, the TLK3134ZEL from Texas Instruments represents a blend of performance, efficiency, and versatility. Whether you're designing the next generation of networking hardware or looking to upgrade your data center's capabilities, this transceiver module is engineered to meet the rigorous demands of modern high-speed data communication.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1749 $68.3498
4+ $28.0409 $112.1636
6+ $27.1646 $162.9876
8+ $26.2884 $210.3072
10+ $25.4121 $254.1210
14+ $22.7833 $318.9662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 394 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess