EN
  • EN
  • DE

STM32WB1MMCH6TR

Part No STM32WB1MMCH6TR
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202348-STM32WB1MMCH6TR
Manufacturer STMicroelectronics
Category RF and Wireless -RF Transceiver ICs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.3
Frequency 2.4GHz
Data Rate (Max) 32Mbps
Power - Output 5.5dBm
Ultra Librarian 3D Model Ultra Librarian STM32WB1MMCH6TR CAD Model

Description

STM32WB1MMCH6TR Microcontroller from STMicroelectronics

The STM32WB1MMCH6TR is a cutting-edge microcontroller product from STMicroelectronics, designed to meet the rigorous demands of modern wireless applications. This high-performance dual-core microcontroller is part of the STM32WB series, which is renowned for its exceptional integration of a 2.4 GHz RF transceiver supporting Bluetooth® 5.0, Zigbee 3.0, and OpenThread protocols.

At the heart of the STM32WB1MMCH6TR lies an Arm® Cortex®-M4 core with a floating-point unit, operating at frequencies up to 64 MHz, which is responsible for application processing. This is complemented by an Arm® Cortex®-M0+ core dedicated to handling the Bluetooth Low Energy stack and other real-time operations, ensuring efficient multitasking and system management.

The device boasts an impressive array of features, including 1 MB of Flash memory, 128 KB of SRAM, and comprehensive support for a wide range of I/Os and peripherals. These peripherals include multiple timers, USARTs, SPI/I2C interfaces, and a USB 2.0 Full-Speed interface with LPM and BCD support, making this microcontroller highly adaptable to a variety of design specifications.

Security is a paramount concern in wireless applications, and the STM32WB1MMCH6TR addresses this with its integrated security features. These include hardware public key authority (PKA) support, encryption co-processors for AES-128/256, and several hardware random number generators, which together provide robust protection against hacking and software piracy.

Energy efficiency is another standout feature of this microcontroller, making it suitable for battery-operated devices. It includes multiple power-saving modes, such as Stop and Standby modes, which significantly extend battery life without compromising performance.

The STM32WB1MMCH6TR is delivered in a small-footprint UFBGA73 package and is designed for a wide range of applications, from smart home devices and personal health gadgets to industrial sensors and IoT endpoints. Its combination of wireless capability, processing power, and energy efficiency, along with the robust support and resources from STMicroelectronics, make it an ideal choice for designers looking to create advanced, connected solutions.

For development and prototyping, STMicroelectronics offers comprehensive software tools and development kits, which help to streamline the design process and bring products to market faster. With the STM32WB1MMCH6TR, STMicroelectronics continues to demonstrate its commitment to providing innovative microcontroller solutions that empower developers to build the connected world of tomorrow.

You May Also Be Interested in

Qualcomm
IC RF
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7358 $65.2074
6+ $17.8345 $107.0070
9+ $17.2772 $155.4948
12+ $16.7198 $200.6376
16+ $16.1625 $258.6000
21+ $14.4905 $304.3005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess