EN
  • EN
  • DE
  • IT

SMS220

Part No SMS220
Manufacturer Diotec Semiconductor AG
Catalog Diodes, Rectifiers - Single
Description Surface Mount Schottky-Rectifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diotec Semiconductor AG
Package Type MELF
Operating Temperature Classification Automotive
Mounting Surface Mount
Packaging Tape and Reel
Rad Hardened No
Rectifier Type Schottky Diode
Forward Voltage 0.5(V)
Peak Rep Rev Volt 20(V)
Rev Curr 500(uA)
Pin Count 2
Peak Non-Repetitive Surge Current 55(A)
Operating Temp Range -50C to 150C
Configuration Single
Win Source Part Number 047104-SMS220
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMS220 CAD Model

Description

The SMS220 is a Schottky Barrier Diode manufactured by Diotec Semiconductor AG. This diode is designed for high-frequency applications requiring low forward voltage drop and fast switching speeds.

Applications:

  • High-frequency rectification
  • Switching mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diode in inductive loads
  • RF detectors
  • Solar Panel Systems

Features:

  • Low forward voltage drop
  • Fast switching speed
  • High surge current capability
  • Small surface mount package
  • RoHS compliant

Benefits:

  • Improved efficiency in power conversion
  • Reduced power loss
  • Compact design for space-saving applications
  • Enhanced system reliability due to surge protection
  • Environmentally friendly due to RoHS compliance

Detailed Specs:

The SMS220 features a repetitive peak reverse voltage (VRRM) of 20V and a forward current (IF) of 2A. Its low forward voltage drop (VF) is typically 0.45V at 2A. The diode is available in a compact surface mount SMA (DO-214AC) package, making it suitable for automated assembly. The maximum operating junction temperature is 125°C. The SMS220's fast switching speed allows for efficient operation in high-frequency circuits.

The Diotec Semiconductor AG SMS220 Schottky diode offers a combination of low forward voltage drop and fast switching, making it ideal for high-frequency applications. Its robust design and small size make it a versatile component for various power electronics applications. By using the SMS220, designers can achieve higher efficiency and improved performance in their circuits.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess