EN
  • EN
  • DE

QCA8059-2LS55

Part No QCA8059-2LS55
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1220+
Reference case QFN
Manufacturer QUALCOMM
Win Source Part Number 755784-QCA8059-2LS55
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QCA8059-2LS55 CAD Model

Description

The QCA8059-2LS55 is a Gigabit Ethernet transceiver from Qualcomm, designed for high-performance networking applications. It supports 10/100/1000 Mbps Ethernet speeds and is commonly used in devices requiring reliable and fast network connectivity.

Applications

  • Network Interface Cards (NICs)
  • Motherboards
  • Routers and switches
  • Embedded systems with Ethernet connectivity
  • Industrial automation equipment

Features

  • Supports IEEE 802.3 standards for Ethernet
  • Integrated 10/100/1000 Mbps transceiver
  • Energy-efficient Ethernet (EEE) support for reduced power consumption
  • Advanced diagnostic capabilities for link monitoring and troubleshooting
  • Compact package for space-constrained applications
  • Auto-negotiation for automatic speed and duplex selection
  • MDI/MDIX auto crossover

Benefits

  • High-speed network connectivity ensures fast data transfer rates.
  • Reduced power consumption through EEE support lowers operating costs.
  • Improved network reliability due to advanced diagnostic features.
  • Simplified system design with integrated transceiver functionality.
  • Flexibility in deployment with auto-negotiation and MDI/MDIX support.
  • Enhanced signal integrity and performance due to optimized design.

Additional Details

The QCA8059-2LS55 typically operates from a 3.3V power supply and includes integrated termination resistors to reduce external component count. It utilizes advanced digital signal processing (DSP) techniques to ensure robust performance in noisy environments. The device is designed to meet stringent electromagnetic compatibility (EMC) requirements. It is often used in applications where a reliable, high-performance Gigabit Ethernet connection is essential.

The device is Pb-free and RoHS compliant. Detailed specifications regarding power consumption, operating temperatures, and specific compliance standards can be found in the official Qualcomm datasheet.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess