EN
  • EN
  • DE

CC110LRGPT

Part No CC110LRGPT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Value Line Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx Only
RF Family/Standard General ISM
Modulation 2FSK, 4FSK, GFSK, MSK, OOK
Frequency 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Maximum) 600kbps
Power - Output 12dBm
Sensitivity -116dBm
Serial Interfaces SPI
Operating Supply Voltage 1.8 V ~ 3.6 V
Current - Receiving 14.3mA ~ 17.1mA
Current - Transmitting 12.3mA ~ 34.2mA
Operating Temperature Range -40°C ~ 85°C
Package 20-VFQFN Exposed Pad
Win Source Part Number 1159397-CC110LRGPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC110LRGPT CAD Model

Description

The CC110LRGPT is a highly-integrated RF transceiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's CC110L product family, which is known for its low-power wireless applications. The CC110LRGPT is specifically engineered to facilitate robust wireless communication in the sub-1 GHz frequency bands, making it an ideal choice for a wide range of applications such as industrial, home automation, wireless alarm and security systems, and smart metering.

Key Features

  • Frequency Range: The transceiver operates in the 300-348 MHz, 387-464 MHz, and 779-928 MHz frequency bands, providing flexibility for various regional standards and regulations.
  • Modulation Formats: It supports multiple modulation formats including 2-FSK, 4-FSK, GFSK, and OOK, which allows for efficient spectrum usage and adaptability to different communication protocols.
  • High Performance: With sensitivity up to -116 dBm and programmable data rates up to 500 kbps, the CC110LRGPT ensures reliable data transmission even in noisy environments or over long distances.
  • Low Power Consumption: The device is optimized for low-power operations, making it suitable for battery-powered applications. It features a power-down mode and a wake-on-radio functionality for further power savings.
  • Integration: The CC110LRGPT includes an integrated analog-to-digital converter (ADC), temperature sensor, and battery monitor, reducing the need for additional external components and simplifying design.
  • Configurability: A comprehensive set of configuration options are available, allowing designers to tailor the transceiver to their specific needs. This includes programmable output power, channel bandwidth, and packet handling.

Applications

The versatility of the CC110LRGPT makes it suitable for a variety of applications. Its ability to operate under different modulation schemes and frequency bands, combined with its low power consumption, makes it a prime choice for developers looking to implement RF communication in their designs. The transceiver is particularly well-suited for:

  • Automated Meter Reading (AMR)
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Wireless Alarm and Security Systems

Overall, the CC110LRGPT from Texas Instruments is a versatile and efficient solution for low-power wireless communication in the sub-1 GHz spectrum, offering a balance of performance, power efficiency, and integration that can meet the needs of a wide array of wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1764 $50.0572
56+ $1.7858 $100.0048
87+ $1.7300 $150.5100
120+ $1.6742 $200.9040
155+ $1.6184 $250.8520
207+ $1.4510 $300.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,940 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess