EN
  • EN
  • DE

STM32WB10CCU5

Part No STM32WB10CCU5
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series -
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.3
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 4dBm
Sensitivity -95.5dBm
Memory Size 320kB Flash, 48kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART
GPIO 30
Voltage - Supply 2V ~ 3.6V
Current - Receiving 7.7mA
Current - Transmitting 8.7mA ~ 11.9mA
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1373271-STM32WB10CCU5
Ultra Librarian 3D Model Ultra Librarian STM32WB10CCU5 CAD Model

Description

The STM32WB10CCU5 from STMicroelectronics is a cutting-edge multi-protocol wireless and ultra-low-power device from the STM32WB series of microcontrollers. Designed to elevate the performance of connected smart devices, the STM32WB10CCU5 integrates a powerful Arm® Cortex®-M4 CPU with a dedicated Arm® Cortex®-M0+ for radio and security tasks, offering the best of both worlds in terms of energy efficiency and computing power.

With its state-of-the-art radio subsystem supporting Bluetooth® 5.0, IEEE 802.15.4, Zigbee, and Thread protocols, the STM32WB10CCU5 is an ideal choice for a wide range of Internet of Things (IoT) applications. The integrated radio has a remarkable performance that ensures a reliable connection with increased range and robustness, which is essential for smart home, industrial, and medical applications.

Security is a paramount concern in IoT devices, and the STM32WB10CCU5 addresses this with its comprehensive set of hardware and software security features. These include encryption, customer key storage, and a random number generator, which help to protect the device from unauthorized access and ensure secure communication.

The microcontroller comes in a small 48-pin UFBGA package, making it suitable for space-constrained applications. It also boasts a wide array of peripherals such as multiple timers, UARTs, SPI, I2C interfaces, and a rich set of analog features including ADCs, DACs, and ultra-low-power comparators, allowing for a flexible and versatile design.

Developers can also benefit from the comprehensive development ecosystem provided by STMicroelectronics, which includes the STM32Cube software suite, a variety of development tools, and a supportive community. This ecosystem simplifies the development process, from initial design through to production, and helps accelerate time-to-market for innovative products.

In summary, the STM32WB10CCU5 is a powerful and flexible microcontroller that is well-suited for the demands of modern IoT devices. Its multi-protocol wireless capabilities, robust security features, and rich set of peripherals make it an excellent choice for developers looking to create sophisticated and secure wireless applications.

You May Also Be Interested in

MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8489 $53.3379
26+ $3.9786 $103.4436
39+ $3.8542 $150.3138
54+ $3.7299 $201.4146
70+ $3.6056 $252.3920
93+ $3.2326 $300.6318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,640 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess