EN
  • EN
  • DE

STM32WB50CGU5

Part No STM32WB50CGU5
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO  /  IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.402GHz ~ 2.48GHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.0, Thread, Zigbee®
Modulation GFSK
Frequency 2.402GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 4dBm
Sensitivity -100dBm
Memory Size 1MB Flash, 128kB SRAM
Serial Interfaces I²C, SPI, UART, USART
GPIO 30
Voltage - Supply 2V ~ 3.6V
Current - Receiving 7.9mA
Current - Transmitting 8.8mA ~ 12mA
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Other Names 497-STM32WB50CGU5
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235742-STM32WB50CGU5
Ultra Librarian 3D Model Ultra Librarian STM32WB50CGU5 CAD Model

Description

STM32WB50CGU5 - Ultra-Low-Power Dual Core Wireless MCU by STMicroelectronics

The STM32WB50CGU5 is a cutting-edge, multi-protocol wireless microcontroller (MCU) from STMicroelectronics, designed to elevate the standards of connectivity and power efficiency for a wide range of applications. This ultra-low-power dual-core MCU is built upon an Arm® Cortex®-M4 core and an Arm® Cortex®-M0+ core, making it an ideal choice for complex wireless applications that demand a rich feature set and robust performance.

At the heart of the STM32WB50CGU5 lies a powerful and efficient 32-bit Cortex-M4 core running at 64 MHz, which is responsible for application processing, while the Cortex-M0+ core, dedicated to the radio and security tasks, ensures seamless wireless connectivity. This dual-core architecture allows for a balance between high computing power and low energy consumption, making it perfect for battery-operated devices.

The MCU supports Bluetooth® Low Energy 5.0, Zigbee® 3.0, and OpenThread connectivity, offering flexibility for developers to integrate the device into a wide range of Internet of Things (IoT) applications. With its state-of-the-art RF transceiver, it provides excellent wireless performance and extended range, ensuring reliable communication in various environments.

Embedded security features are a key aspect of the STM32WB50CGU5, including hardware public key authority (PKA), true random number generator (TRNG), and encryption co-processors for AES-128 and AES-256, which provide a solid foundation for secure firmware updates, secure boot, and secure communication protocols.

The device also boasts a rich set of peripherals, such as multiple timers, UARTs, SPI, I2C interfaces, and a USB 2.0 full-speed interface, allowing for versatile peripheral integration. The MCU comes with up to 1 MB of Flash memory and 256 KB of SRAM, ensuring ample storage for complex applications and data handling.

For energy-conscious designs, the STM32WB50CGU5 includes multiple power-saving modes, such as Stop and Sleep modes, which significantly reduce the power consumption, thus extending the battery life of the end product.

Overall, the STM32WB50CGU5 from STMicroelectronics is a powerful and versatile wireless MCU that is well-suited for a wide range of applications, including smart home devices, wearable technology, industrial IoT, and healthcare monitoring systems. Its combination of dual-core processing, advanced connectivity, and robust security features make it a top choice for developers looking to create innovative and reliable wireless solutions.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0640 $50.6400
25+ $4.1551 $103.8775
38+ $4.0253 $152.9614
52+ $3.8954 $202.5608
67+ $3.7656 $252.2952
89+ $3.3760 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,785 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess