Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g, ±125dps, 245dps, 500dps, 1000dps, 2000dps
Interface I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LSM6DSL
Other Names 497-16987
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283702-STEVAL-MKI178V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI178V1 CAD Model

Description

STEVAL-MKI178V1 - STMicroelectronics Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI178V1 is a comprehensive evaluation platform designed by STMicroelectronics, a global semiconductor leader, to showcase the capabilities of its advanced Motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This board is specifically tailored for rapid development and testing of various sensor applications, providing developers with a flexible and user-friendly experience.

At the heart of the STEVAL-MKI178V1 lies a robust selection of sensors that cover a wide range of functionalities. These include a high-performance 3-axis digital accelerometer, a 3-axis digital gyroscope, a 3-axis digital magnetometer, a pressure sensor, and a temperature/humidity sensor. The integration of these sensors allows for the development of complex and accurate motion detection, environmental monitoring, and context-aware applications that are suitable for mobile, wearable, and IoT devices.

The evaluation board interfaces with STMicroelectronics' Unico GUI (Graphical User Interface) software, which allows for easy configuration of the sensors, as well as real-time data visualization and logging. The Unico GUI makes it straightforward for engineers to adjust sensor parameters, test performance, and analyze data without the need for in-depth programming knowledge.

For developers looking to delve deeper into customization, the STEVAL-MKI178V1 offers support for firmware development. It includes an embedded DIL24 adapter, which is compatible with the STMicroelectronics STEVAL-MKI109V3 motherboard. This adapter enables users to connect the sensor board directly to an STM32 microcontroller, providing full access to the sensor's capabilities through the STM32Cube software development platform.

The compact design of the STEVAL-MKI178V1 makes it an ideal choice for prototyping and integrating into existing projects. Its power-efficient architecture ensures that it can be used in battery-operated devices without significantly impacting battery life. Moreover, the board is designed with the industry-standard layouts and interfaces, making it highly compatible with a broad range of hardware platforms.

Overall, the STEVAL-MKI178V1 from STMicroelectronics is a versatile and powerful tool for engineers and developers looking to harness the potential of Motion MEMS and environmental sensors in their next-generation technology solutions.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
ECAD model for TMP108EVM
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
ECAD model for LMT70EVM
CEVA
FSP200 USB/SERIAL ADAPTOR
Need more? Email Us
ECAD model for FSP200 USB/SERIAL ADAPTOR
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ECAD model for MEMS-EVAL-BOARD
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
ECAD model for LMT88-9EVM
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
ECAD model for DM160218
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
ECAD model for STEVAL-IFS012V4
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
ECAD model for BRKOUT-FXLN8361Q
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention