EN
  • EN
  • DE

STEVAL-MKI015V1

Part No STEVAL-MKI015V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 6g
Interface Analog
Sensitivity Vdd/5, Vdd/15 = V/g
Voltage - Supply 2.4V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS344ALH
Base Product Number STEVAL
Other Names 497-8199,STEVALMKI015V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283676-STEVAL-MKI015V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI015V1 CAD Model

Description

The STEVAL-MKI015V1 is an advanced evaluation board presented by STMicroelectronics, designed for testing and measuring the capabilities of MEMS motion sensors in various applications. This board is a part of ST's extensive range of evaluation tools that provide engineers and designers with a robust platform to understand and analyze the performance of MEMS devices in real-world scenarios.

Key Features

  • Integrated MEMS Sensors: The board includes state-of-the-art MEMS sensors that ensure high accuracy and reliability for motion detection.
  • Plug-and-Play Interface: It offers a user-friendly plug-and-play interface that simplifies the connection with ST's MEMS adapters, making it easy to get started with motion sensor evaluation.
  • Compatibility: The STEVAL-MKI015V1 is compatible with a wide range of ST's MEMS adapters, which support different types of sensors including accelerometers, gyroscopes, magnetometers, and inertial modules.
  • Software Support: Comprehensive software tools are available, providing a rich user interface for data logging, analysis, and sensor configuration.
  • DIL24 Socket: The evaluation board features a standard DIL24 socket, ensuring easy sensor swapping and flexibility in testing various sensors.

Applications

The versatility of the STEVAL-MKI015V1 makes it suitable for a wide range of applications, such as:

  • Consumer Electronics
  • Wearable Devices
  • Gaming and Virtual Reality
  • Industrial Controls
  • Navigation Systems
  • Robotics

Technical Specifications

The board is designed to operate within a specified range of voltages and temperatures, ensuring reliable performance under various conditions. It incorporates robust protection features to safeguard the MEMS sensors during testing and application development.

Conclusion

The STEVAL-MKI015V1 from STMicroelectronics is an invaluable tool for professionals and hobbyists alike who are looking to explore the capabilities of MEMS motion sensors. With its ease of use, compatibility with various sensors, and extensive software support, this evaluation board is an excellent starting point for developing sophisticated motion-sensitive applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess