Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 257-TFBGA
Supplier Device Package 257-TFBGA (10x10)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Standard Package 1,800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1261877-STM32MP151CAD3T
Ultra Librarian 3D Model Ultra Librarian STM32MP151CAD3T CAD Model

Description

The STM32MP151CAD3T is a versatile and powerful microprocessor product from STMicroelectronics, designed to cater to a wide range of applications, including industrial, consumer, health, and wellness products. This microprocessor is a member of the STM32 family, which is renowned for its high performance, rich set of features, and flexibility.

Key Features

  • Core: The STM32MP151CAD3T is built on a dual-core architecture, featuring an ARM® Cortex®-A7 core running up to 650 MHz and a Cortex®-M4 core running up to 209 MHz, providing a balance of processing power and energy efficiency.
  • Memory: It comes with multiple memory interfaces, including 16 or 32-bit DDR3L, LPDDR2, LPDDR3, and a flexible internal memory controller for SLC/MLC/TLC NAND, NOR, PSRAM, and SRAM memories.
  • Graphics: The microprocessor includes a 3D GPU: the Vivante® - OpenGL® ES 2.0, which enables advanced graphics capabilities for a rich user interface experience.
  • Connectivity: This product offers a broad range of connectivity options such as Gb Ethernet, multiple USB 2.0 ports, and a wide variety of other interfaces like I²C, SPI, UART, CAN, and PWM for comprehensive peripheral integration.
  • Security: It features a secure boot, TrustZone® peripherals, and an encryption accelerator to ensure secure operations and data protection.

Applications

The STM32MP151CAD3T microprocessor is suitable for a multitude of applications that require high-performance computing, connectivity, and reliability. These applications include but are not limited to:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Smart consumer devices
  • Internet of Things (IoT) gateways

Development Support

To facilitate development, STMicroelectronics provides extensive support for the STM32MP151CAD3T through software tools, development kits, and a strong community. Developers can take advantage of the STM32Cube software suite and a variety of development boards to jump-start their projects.

With its robust set of features and capabilities, the STM32MP151CAD3T is an ideal choice for designers looking to develop sophisticated and innovative products in a competitive market.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention