EN
  • EN
  • DE

STM32L152VBT6

Part No STM32L152VBT6
Manufacturer STMicroelectronics
Catalog STM series
Description MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708543-STM32L152VBT6
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32L152VB
Introduction Date April 02, 2010
ECCN 3A991.a.2
Country of Origin Malaysia ,Philippines ,Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian STM32L152VBT6 CAD Model

Description

STM32L152VBT6 Microcontroller - STMicroelectronics

The STM32L152VBT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. This microcontroller is part of the STM32L1 series, which is renowned for its low power consumption and rich set of features.

Key Features

  • Core: ARM® 32-bit Cortex®-M3 CPU, reaching up to 32 MHz frequency
  • Memory: 128 Kbytes of Flash memory and 16 Kbytes of RAM
  • Energy Efficiency: Ultra-low-power mode with multiple power-saving features
  • Analog: 12-bit ADCs, DACs, and ultra-low-power comparators
  • Connectivity: USART, SPI, I2C, and USB interfaces for versatile communication
  • Timers: Multiple 16-bit and 32-bit timers for precise control and measurement
  • Package: LQFP100 packaging for robust and compact design

Power Efficiency and Performance

STM32L152VBT6 thrives in scenarios where power efficiency is paramount without sacrificing performance. Its dynamic voltage scaling and ultra-low-power modes make it ideal for battery-operated devices, energy harvesting applications, and smart sensors. The ARM Cortex-M3 core ensures that the MCU is capable of handling complex tasks with ease, while maintaining a balance between power consumption and processing needs.

Integrated Peripherals

This MCU comes equipped with a comprehensive set of peripherals that facilitate a wide range of functionalities. The integrated 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) enable the MCU to interface with analog sensors and actuators, making it perfect for industrial control systems and medical applications. The built-in comparators add to the MCU's analog capabilities, allowing for direct sensor interfacing.

Flexible Connectivity

With its array of communication interfaces, the STM32L152VBT6 can easily be integrated into existing systems. The USART, SPI, and I2C modules provide seamless connectivity for embedded systems requiring robust serial communication. Additionally, the inclusion of USB 2.0 full-speed interface ensures that the MCU can handle complex communication protocols and device connectivity.

Conclusion

The STM32L152VBT6 from STMicroelectronics is a powerful and versatile microcontroller that strikes an excellent balance between energy efficiency and performance. Its robust set of features and peripherals make it suitable for a diverse array of applications, from industrial automation to portable consumer electronics. If you're looking for an MCU that can deliver both power savings and high functionality, the STM32L152VBT6 is an excellent choice.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1297 $57.0376
18+ $5.8500 $105.3000
27+ $5.6672 $153.0144
37+ $5.4844 $202.9228
48+ $5.3016 $254.4768
64+ $4.7531 $304.1984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess