EN
  • EN
  • DE

STM32L011G4U6TR

Part No STM32L011G4U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L0
Package Reel - TR
Number of I/O 24
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18803-6, STM32L011G4U6TR-ND, 497-18803-2, 497-18803-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848860-STM32L011G4U6TR
Ultra Librarian 3D Model Ultra Librarian STM32L011G4U6TR CAD Model

Description

STM32L011G4U6TR Microcontroller by STMicroelectronics

The STM32L011G4U6TR microcontroller is a cutting-edge, ultra-low-power device from the renowned STM32L0 series produced by STMicroelectronics. This microcontroller is designed to deliver an optimal balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications, particularly those requiring efficient power management and space-constrained solutions.

At the heart of the STM32L011G4U6TR lies a 32-bit ARM Cortex-M0+ core, which offers speeds of up to 32 MHz. This core is known for its energy efficiency, which is critical for battery-powered applications. The microcontroller comes with 16 KB of flash memory and 2 KB of RAM, providing sufficient space for firmware and data handling for small to medium complexity applications.

The device is equipped with an array of peripherals and I/Os that enhance its functionality and flexibility. These include multiple general-purpose timers, a 12-bit analog-to-digital converter (ADC), and a variety of communication interfaces such as I2C, USART, and SPI. With these features, the STM32L011G4U6TR can handle a variety of tasks ranging from simple timing operations to complex analog signal processing and communication with other devices.

This microcontroller also features several power-saving modes, which are essential for extending the battery life in portable devices. The ultra-low-power modes include stop, standby, and shutdown modes that significantly reduce power consumption when the device is not in active use.

The STM32L011G4U6TR is packaged in a UFQFPN20 package, which is known for its small footprint. This makes the microcontroller particularly suitable for space-constrained applications such as wearables, medical devices, and IoT sensors. Additionally, the device is available in a tape and reel package, denoted by the 'TR' suffix, which facilitates automated assembly for high-volume production.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes software libraries, development boards, and integrated development environments (IDEs) to streamline the development process and reduce time-to-market.

In summary, the STM32L011G4U6TR from STMicroelectronics is a highly capable microcontroller that offers a remarkable balance of power efficiency, performance, and cost, making it an excellent choice for a multitude of low-power and space-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9928 $50.8776
41+ $2.4557 $100.6837
64+ $2.3789 $152.2496
87+ $2.3022 $200.2914
113+ $2.2255 $251.4815
151+ $1.9952 $301.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,888 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess