The W25Q80BLPT26 is an 8M-bit Serial Flash memory device manufactured by Winbond Electronics. It is a versatile and reliable non-volatile storage solution designed for a wide range of applications.
Applications:
- Embedded Systems
- IoT Devices
- Consumer Electronics
- Networking Equipment
- Storage of Configuration Data
Features:
- 8M-bit (1M-byte) Serial Flash Memory
- Standard SPI, Dual SPI
- Clock Frequency: Up to 80 MHz
- Sector Erase, Block Erase, Chip Erase
- Software and Hardware Write Protection
- Low Power Consumption
Benefits:
- Space-saving design with small package options.
- Fast data transfer rates with Dual SPI.
- Low power consumption suitable for battery-powered devices.
- Secure data storage with write protection features.
- Reliable long-term data retention.
Additional Details:
The W25Q80BLPT26 operates on a single power supply voltage between 2.7V and 3.6V. It supports sector erase (4KB), block erase (32KB and 64KB), and chip erase operations, providing flexible options for memory management. The device also offers both software and hardware write protection features to prevent accidental data corruption. Its compact size and low power consumption make it ideal for embedded systems and portable devices.
This memory device offers fast read, write, and erase times, ensuring efficient performance. It's designed for high reliability and long-term data retention, making it suitable for storing critical data. The W25Q80BLPT26 is compatible with standard SPI interfaces, simplifying integration into existing systems. It provides a cost-effective and reliable solution for non-volatile memory storage.