EN
  • EN
  • DE

FGH40T120SMD

Part No FGH40T120SMD
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1200V 80A 555W TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 160A
Vce(on) (Maximum) at Vge, Ic 2.4V at 15V, 40A
Maximum Power 555W
Switching Energy 2.7mJ (on), 1.1mJ (off)
Input Type Standard
Gate Charge 370nC
Td (on/off) at 25°C 40ns/475ns
Test Condition 600V, 40A, 10Ohm, 15V
Reverse Recovery Time (trr) 65ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 714243-FGH40T120SMD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FGH40T120SMD CAD Model

Description

Product Overview: FGH40T120SMD - ON Semiconductor

The FGH40T120SMD is a high-performance, Field Stop IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is specifically engineered to offer an optimal balance between switching performance and conduction losses, making it an excellent choice for a wide range of power applications.

Key Features

  • High Current Rating: The device can handle a continuous collector current of up to 40A, making it suitable for high-power applications.
  • High Voltage Capability: With a collector-emitter voltage rating of 1200V, the FGH40T120SMD is designed for circuits that require high voltage operation.
  • Low VCE(sat): The device offers a low collector-emitter saturation voltage, which enhances efficiency by minimizing conduction losses.
  • Fast Switching Speed: The IGBT provides fast switching characteristics, contributing to reduced switching losses and improved system performance.
  • Co-Packaged Free Wheeling Diode: A fast and soft recovery diode is co-packaged with the IGBT, which is essential for efficient switching and protection against reverse voltage spikes.

Applications

The FGH40T120SMD is suitable for a variety of applications that require efficient power conversion and control, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FGH40T120SMD is built to meet stringent quality standards, ensuring reliable performance in demanding environments. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCE) 1200V
Collector Current (IC) 40A
Collector-Emitter Saturation Voltage (VCE(sat)) Typically low
Switching Speed Fast
Operating Temperature Specified over a wide range

With its robust design and advanced technology, the FGH40T120SMD from ON Semiconductor stands out as a powerful and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4957 $54.9570
23+ $4.5093 $103.7139
35+ $4.3683 $152.8905
48+ $4.2274 $202.9152
62+ $4.0865 $253.3630
82+ $3.6638 $300.4316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess