EN
  • EN
  • DE

STM32F746G-DISCO

Part No STM32F746G-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DISCOVERY STM32 F7 EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197343-STM32F746G-DISCO
Manufacturer STMicroelectronics
Series STM32F7
Category Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Utilized IC / Part STM32 F7
Mounting Type Fixed
Contents Board(s), LCD
Ultra Librarian 3D Model Ultra Librarian STM32F746G-DISCO CAD Model

Description

STM32F746G-DISCO Discovery Kit

The STM32F746G-DISCO Discovery Kit from STMicroelectronics is a state-of-the-art development platform that enables rapid prototyping and development for applications requiring high performance, rich graphics, and IoT connectivity. Based on the STM32F746NGH6 microcontroller, it boasts a 32-bit ARM Cortex-M7 core with a maximum frequency of 216 MHz, providing a perfect blend of power efficiency and processing capability.

This discovery kit is equipped with a range of features to facilitate development, including 1 Mbyte of Flash memory and 340 Kbytes of RAM, which provide ample space for complex applications. Additionally, the kit includes a 4.3-inch 480x272 color LCD-TFT with a capacitive touch screen, allowing for the creation of visually appealing user interfaces.

Connectivity options are extensive, with an Ethernet connector, one USB OTG port, and various other inputs and outputs that offer flexibility for peripheral connections. The onboard ST-LINK/V2-1 debugger/programmer simplifies the debugging and programming process, negating the need for additional hardware.

For audio applications, the STM32F746G-DISCO comes with a stereo headphone output jack, digital microphone MEMS, and an S/PDIF RCA input jack, making it ideal for audio processing projects. The board also features a microSD card slot, providing additional storage options for data logging or media storage.

The inclusion of an accelerometer and a gyroscope sensor opens the door to applications in motion sensing and position tracking. With support for Arduino Uno V3 connectivity, this discovery kit is highly expandable, allowing users to add a wide range of specialized shields and modules to their projects.

Overall, the STM32F746G-DISCO Discovery Kit is an excellent choice for developers looking to harness the power of the STM32F7 series microcontrollers for advanced applications in a user-friendly and versatile development environment.

You May Also Be Interested in

Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $152.2389 $152.2389
2+ $147.1642 $294.3284
3+ $131.9403 $395.8209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess