EN
  • EN
  • DE

TMDSDSK6713-0E

Part No TMDSDSK6713-0E
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP STARTER KIT TMS320C6713 / TMS320C6713 DSP Starter Kit C6000™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™
Package Bulk
Board Type Evaluation Platform
Type DSP
Platform DSP Starter Kit
Utilized IC / Part TMS320C6713
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Suggested Programming Environment Code Composer Studio
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341764-TMDSDSK6713-0E
Ultra Librarian 3D Model Ultra Librarian TMDSDSK6713-0E CAD Model

Description

The TMDSDSK6713-0E is a robust development kit designed by Texas Instruments, specifically tailored for high-performance digital signal processing (DSP) applications. This comprehensive tool is an ideal starting point for developers and engineers looking to explore the capabilities of the Texas Instruments TMS320C6713 DSP, a member of the TMS320C67xx series known for its high precision and processing power.

Key Features

  • High-Performance DSP: At the heart of the TMDSDSK6713-0E is the TMS320C6713 DSP, which operates at a frequency of up to 225 MHz, delivering up to 1800 million instructions per second (MIPS). This level of performance makes it suitable for a wide range of applications, including audio, telecommunications, and industrial control.
  • Onboard Memory: The kit comes equipped with ample memory resources, including 16 MB of SDRAM and 512 KB of non-volatile Flash memory, providing developers with the flexibility to handle complex programs and data structures.
  • Expandable: With its peripheral component interconnect (PCI) card edge connector, the TMDSDSK6713-0E can be easily expanded to interface with additional modules and custom hardware, extending its capabilities even further.
  • Rich Peripheral Set: The development kit includes a host of onboard peripherals such as two audio jacks for stereo input and output, a microphone input, and multiple connectors for interfacing with external devices.
  • Software Support: Texas Instruments provides extensive software support for the TMDSDSK6713-0E, including the Code Composer Studio integrated development environment (IDE), which offers a full suite of development tools to streamline the coding, debugging, and optimization of DSP applications.

Applications

The TMDSDSK6713-0E is versatile enough to support a variety of applications, such as:

  • Audio and speech processing
  • Wireless communications
  • Medical instrumentation
  • Industrial control systems

With its powerful processing capabilities and comprehensive development tools, the TMDSDSK6713-0E from Texas Instruments is an excellent choice for professionals and hobbyists alike looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess