EN
  • EN
  • DE

DRV5032ZELPGM

Part No DRV5032ZELPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Manufacturer Texas Instruments
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 Short Body
Case / Package TO-92-3
Family Name DRV5032
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DRV5032ZELPGMCT, 296-DRV5032ZELPGMTB, 296-DRV5032ZELPGMDKRINACTIVE, 296-DRV5032ZELPGMTR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917238-DRV5032ZELPGM
Ultra Librarian 3D Model Ultra Librarian DRV5032ZELPGM CAD Model

Description

Product Overview: DRV5032ZELPGM

The DRV5032ZELPGM is a digital-latch Hall effect sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This magnetic sensor is engineered to provide reliable and precise magnetic sensing for a wide range of applications. Its digital latch feature makes it ideal for detecting the presence or absence of a magnetic field and maintaining the state until the opposite magnetic pole is detected.

Key Features

  • Ultra-Low Power Consumption: The DRV5032ZELPGM operates with very low power requirements, which is critical for battery-powered and energy-sensitive applications.
  • High Sensitivity: This sensor is designed to detect weak magnetic fields, providing high accuracy and reliability in its readings.
  • Digital Latching Output: The latching output ensures that the sensor maintains its state until a magnetic field of opposite polarity is applied, making it suitable for position sensing and on/off applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system designs and ensuring versatility in its use across different platforms.
  • Robust Design: The DRV5032ZELPGM is built to withstand harsh environments and is resistant to physical stresses, making it reliable for industrial applications.

Applications

The DRV5032ZELPGM Hall effect sensor is utilized in a variety of applications, including but not limited to:

  • Position and speed sensing in motors and encoders
  • Open/close detection in consumer electronics such as laptops and smart home devices
  • Tamper detection in utility meters and security systems
  • Flow sensing in industrial equipment and appliances

Technical Specifications

Some of the technical specifications that stand out for the DRV5032ZELPGM include:

  • Supply Voltage Range: 1.65 V to 5.5 V
  • Operating Temperature Range: -40°C to 125°C
  • Output Type: Digital Latch
  • Package: Ultra-small X2SON

With its combination of ultra-low power consumption, high sensitivity, and robust design, the DRV5032ZELPGM Hall effect sensor from Texas Instruments is an excellent choice for any application requiring reliable and efficient magnetic field detection.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2453 $50.2865
500+ $0.2012 $100.6000
770+ $0.1950 $150.1500
1,060+ $0.1887 $200.0220
1,375+ $0.1824 $250.8000
1,835+ $0.1635 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess