EN
  • EN
  • DE

TMDSRM48USB

Part No TMDSRM48USB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description HERCULES RM48 EVAL BRD / RM48 Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Platform Hercules Development Kit
Utilized IC / Part RM48
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341729-TMDSRM48USB
Ultra Librarian 3D Model Ultra Librarian TMDSRM48USB CAD Model

Description

The TMDSRM48USB is a robust development tool from Texas Instruments, designed to offer an efficient and flexible platform for engineers and developers working on industrial, automotive, and communication applications. This state-of-the-art product is built around the powerful RM48 microcontroller family, which is renowned for its high performance, reliability, and a range of integrated features.

Core Features of the TMDSRM48USB

  • High-Performance Processing: At the heart of the TMDSRM48USB lies a high-speed RM48 microcontroller that boasts a 32-bit RISC core, running at up to 220 MHz. This provides the computational power necessary to handle complex tasks and algorithms with ease.
  • Advanced Connectivity: With integrated USB connectivity, the TMDSRM48USB facilitates easy interfacing with a host of peripherals and devices, making it ideal for applications that require robust data transfer capabilities.
  • Robust Development Platform: The development board comes equipped with a range of features that simplify the prototyping process. These include an on-board JTAG emulation for debugging, access to all the microcontroller signals, and expansion headers for further scalability.
  • Comprehensive Software Support: Texas Instruments provides an extensive suite of software tools to support the TMDSRM48USB, including code libraries, example projects, and a fully integrated development environment. This ensures that developers can jump-start their application development with minimal setup time.

Applications

The TMDSRM48USB is versatile enough to be used in a wide array of applications, such as:

  • Industrial automation and control systems
  • Automotive control units and safety systems
  • High-speed communication interfaces and protocols
  • Real-time data processing and monitoring

In summary, the TMDSRM48USB from Texas Instruments represents a powerful and flexible solution for developers looking to harness the capabilities of the RM48 microcontroller series. With its advanced processing capabilities, comprehensive connectivity options, and strong software support, this development tool is poised to accelerate the design and deployment of cutting-edge electronic systems across various industries.

You May Also Be Interested in

Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess