Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series XC4000E/X
Package Tray
Product Status Obsolete
Number of LABs/CLBs 400
Number of Logic Elements/Cells 950
Total RAM Bits 12800
Number of I/O 129
Number of Gates 10000
Voltage - Supply 4.75V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 160-BQFP
Supplier Device Package 160-PQFP (28x28)
Base Product Number XC4010E
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1208002-XC4010E-2PQ160C
Ultra Librarian 3D Model Ultra Librarian XC4010E-2PQ160C CAD Model

Description

The XC4010E-2PQ160C is an obsolete integrated circuit from the XC4000E/X series of embedded FPGAs.

  • Package: Tray
  • Standard Packages: 24
  • Total RAM Bits: 12800
  • Number of Gates: 10000
  • Voltage Supply Range: 4.75V to 5.25V
  • Temperature Range: 0 degrees Celsius to 85 degrees Celsius
  • Supplier Device Package: 160-PQFP (28x28)
  • Alternative Parts: XC4010E2PQ160C

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA MACHXO5-NX W/FLASH 256BGA
Need more? Email Us
ECAD model for LFMXO5-25-7BBG256I
Amd
IC FPGA 372 I/O 484FBGA / Spartan?-3A Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA
Lowest to $247.4908
ECAD model for XC3S700A-5FGG484C
Amd
IC FPGA 600 I/O 1157FCBGA / Virtex?-7 XT Field Programmable Gate Array (FPGA) IC 600 54190080 693120 1156-BBGA, FCBGA
Lowest to $1,121.1204
ECAD model for XC7VX690T-1FFG1157I
Efinix, Inc.
IC FPGA 130 I/O 324FBGA
Need more? Email Us
ECAD model for T120F324I4
Amd
IC FPGA 520 I/O 1156FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 520 21606000 530250 1156-BBGA, FCBGA
Lowest to $234.4651
ECAD model for XCKU040-3FFVA1156E
Altera
IC FPGA 320 I/O 484FBGA
Need more? Email Us
ECAD model for 10M16DAF484I7P
Lattice Semiconductor Corporation
FPGA, 256 CLBS, 12300 GATES / ORCA?2 Field Programmable Gate Array (FPGA) IC 130 16384 1024 160-BQFP
Need more? Email Us
ECAD model for OR2C10A4J160-DB
Efinix, Inc.
IC FPGA 278 I/O 576FBGA
Need more? Email Us
ECAD model for T55F576C4
Altera
LOADABLE PLD, 12NS PBGA256 / FLEX-10K? Field Programmable Gate Array (FPGA) IC 6144 576 256-BGA
Need more? Email Us
ECAD model for EPF10K100BFC256-2

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention