Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number SN7616
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335938-SN761664DBTR
Ultra Librarian 3D Model Ultra Librarian SN761664DBTR CAD Model

Description

The SN761664DBTR is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments. This high-performance device is specifically engineered to meet the demanding needs of modern electronic applications. The SN761664DBTR is part of the company's extensive portfolio of semiconductor products and is recognized for its reliability and efficiency.

Key Features

  • High Integration: The SN761664DBTR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of electronic systems.
  • Versatility: This product is suitable for a wide range of applications, including but not limited to digital TV systems, set-top boxes, and other AV equipment.
  • Power Efficiency: Designed with power-saving in mind, the SN761664DBTR helps reduce the overall power consumption of the systems it is used in, making it an eco-friendly choice for energy-conscious designs.

Technical Specifications

The SN761664DBTR is housed in a TSSOP (Thin Shrink Small Outline Package) form factor, which provides a compact footprint while still offering excellent thermal performance. It operates over a broad temperature range, ensuring stability and functionality under varying environmental conditions.

Quality and Support

As with all Texas Instruments products, the SN761664DBTR is manufactured to the highest quality standards. Customers can expect robust performance and longevity from this component. Texas Instruments also provides comprehensive technical support and documentation, ensuring that designers and engineers can fully leverage the capabilities of the SN761664DBTR in their projects.

Ordering Information

The SN761664DBTR is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed ordering and pricing information, customers are encouraged to contact Texas Instruments or an authorized distributor.

Whether you are designing a sophisticated digital television system or seeking a reliable component for video processing applications, the SN761664DBTR from Texas Instruments is a choice that promises performance and quality.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR MONO CMOS / Video Processor IC SMPTE 81-VFBGA (6.5x6.5) Package
Need more? Email Us
ECAD model for AP0101AT2L00XPGA0-TR
Rohm Semiconductor
3 channel 75ohm driver for DVD (Y/C MIX Type)
Need more? Email Us
ECAD model for BA7665AFS
Texas Instruments
2-Gbps DIFFRETIAL SWITCH 8-bit, 1:2 MULTIPLEXER/DEMULTIPEXER WITH 3-SIDE BAND SIGNALS
Lowest to $1.7006
ECAD model for TS3DV20812RHHR
Gennum
Integrated Cable Driver
Lowest to $1.8835
ECAD model for GS1662
Rohm Semiconductor
2 for input 1 output switch with Termination sense correspondence (Sync with HPD_SINK)
Need more? Email Us
ECAD model for BU16024KV
Semtech Corporation
DUAL INPUT 12G UHD-SDI EQ/TRDRIV / Video Equalizer IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
Lowest to $32.1176
ECAD model for GS12142-INTE3
Texas Instruments
3-Gbps HD/SD SDI Reclocker with 4:1 Input Mux and FR4 EQs
Need more? Email Us
ECAD model for LMH0356SQ-40
Gennum
Serial Digital Decoder
Need more? Email Us
ECAD model for GS9000C
Rohm Semiconductor
Video signal switcher
Lowest to $0.5653
ECAD model for BA7613F

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention