Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708496-STM32F469AIY6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F469AIY6 CAD Model

Description

STM32F469AIY6 Microcontroller - STMicroelectronics

The STM32F469AIY6 is a high-performance microcontroller designed and manufactured by STMicroelectronics, which belongs to the STM32F4 series known for its advanced ARM Cortex-M4 processor core. This particular microcontroller is optimized for a range of applications that require high levels of processing power, graphics, and audio capabilities.

At the heart of the STM32F469AIY6 is a Cortex-M4 core with a Floating Point Unit (FPU), running at frequencies of up to 180 MHz. The FPU enables the microcontroller to handle complex mathematical computations efficiently, which is essential for applications such as digital signal processing and motor control.

One of the standout features of this microcontroller is its Chrom-ART Acceleratorâ„¢, which significantly enhances graphics performance. This makes the STM32F469AIY6 an excellent choice for applications with user interfaces, such as touch-screen displays and other multimedia-driven tasks. Additionally, it supports the MIPI-DSI interface, further expanding its display capabilities.

The STM32F469AIY6 comes with a generous memory configuration, featuring up to 2 MB of Flash memory and 384 KB of RAM. This ample memory allows for the storage of complex application code and the smooth operation of software stacks.

Connectivity options are abundant with this microcontroller, including USB OTG, Ethernet, CAN, and several serial communication interfaces like I2C, SPI, and UART, which are essential for embedded systems requiring robust communication capabilities.

For security-conscious applications, the STM32F469AIY6 provides a range of features such as a hardware random number generator and a cryptographic acceleration cell. These features ensure secure data exchange and storage, which is critical for modern electronic devices.

The microcontroller is also designed with power efficiency in mind, featuring multiple power-saving modes that help reduce energy consumption during idle or low-power states, making it suitable for battery-operated devices.

With its combination of high performance, advanced graphics, and rich set of peripherals, the STM32F469AIY6 from STMicroelectronics is an ideal choice for demanding applications that require a feature-rich and versatile microcontroller solution.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 512KB FLASH 104CSP
Need more? Email Us
ECAD model for STM32L162VEY6TR
STMicroelectronics
IC MCU 32BIT 512KB FLASH 100UBGA
Lowest to $11.3384
ECAD model for STM32F401VEH6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $9.4223
ECAD model for STM32L100RCT6
STMicroelectronics
Lowest to $3.0943
ECAD model for STM32F100R6H6
STMicroelectronics
IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $41.1703
ECAD model for STM32F217VGT6TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.7476
ECAD model for STM32F071RBT6
STMicroelectronics
Need more? Email Us
ECAD model for STM32151CBU6A
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $2.4346
ECAD model for STM32F070F6P6
STMicroelectronics
Lowest to $15.0601
ECAD model for STM32F100R8T6

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.8956 $97.7912
3+ $40.1194 $120.3582
5+ $38.8657 $194.3285
6+ $37.6120 $225.6720
8+ $36.3582 $290.8656
11+ $32.5970 $358.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,099 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention