EN
  • EN
  • DE

STM32L100RCT6

Part No STM32L100RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
The number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
Date RAM Size 16K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 20x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number STM32L100
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 708530-STM32L100RCT6
Series STM series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development, Signal Processing, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian STM32L100RCT6 CAD Model

Description

The STM32L100RCT6 is a cutting-edge microcontroller product from STMicroelectronics, which belongs to the STM32L100 Value Line ARM Cortex-M3 series. This microcontroller is designed to offer the perfect blend of energy efficiency, performance, and cost-effectiveness, making it an ideal choice for a wide range of applications, particularly those requiring low power consumption without compromising on processing capabilities.

Key Features

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 32 MHz.
  • Memory: Comes with 256 KB of flash memory and 32 KB of RAM, which provides ample space for complex applications.
  • Energy Efficiency: Features multiple low-power modes including sleep, stop, and standby to ensure minimal power usage during idle times.
  • Analog: Includes 12-bit ADCs, DACs, and ultra-fast comparators for precise analog signal management.
  • Connectivity: Equipped with a range of communication interfaces such as I2C, SPI, USART, and USB 2.0 Full Speed, facilitating versatile peripheral connections.
  • Timers: Offers advanced control timers, a real-time clock, and multiple general-purpose timers, suitable for complex timing requirements.
  • Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: Operable over a wide temperature range from -40°C to 85°C, ensuring reliability across various environmental conditions.

Applications

The STM32L100RCT6 microcontroller is versatile and can be used in a variety of applications. It is particularly well-suited for applications such as:

  • Industrial control systems
  • Medical devices
  • Energy management systems
  • Consumer electronics
  • Internet of Things (IoT) devices

STMicroelectronics' commitment to innovation is reflected in the STM32L100RCT6 microcontroller, offering developers a robust platform for creating energy-efficient and performance-oriented embedded systems. With its rich set of features and peripherals, this microcontroller stands out as an excellent choice for your next project that demands a high level of integration, flexibility, and longevity.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7545 $52.5270
14+ $7.1832 $100.5648
22+ $6.9587 $153.0914
30+ $6.7342 $202.0260
39+ $6.5098 $253.8822
52+ $5.8363 $303.4876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess