EN
  • EN
  • DE

LB11850VA-TLM-E

Part No LB11850VA-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Motor Type - AC, DC Brushed DC
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 4.5 V to 5.5 V, 5.5 V to 16 V
Temperature Range - Operating -30°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 040989-LB11850VA-TLM-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11850VA-TLM-E CAD Model

Description

ON Semiconductor LB11850VA-TLM-E: High-Performance Motor Driver

The LB11850VA-TLM-E from ON Semiconductor is a state-of-the-art motor driver designed to cater to the needs of modern applications requiring efficient and reliable motor control. This versatile component is particularly well-suited for driving small brushless DC motors found in a wide range of consumer electronics, home appliances, and industrial equipment.

Key Features

  • Integrated Output Transistors: The LB11850VA-TLM-E incorporates high-efficiency output transistors that provide low on-resistance, reducing power loss and improving overall performance.
  • Variable Speed Control: With its built-in PWM control function, the device allows precise speed adjustment, which is essential for applications where motor speed regulation is critical.
  • Forward/Reverse Functionality: The driver supports both forward and reverse motor rotation, enabling bi-directional control which is essential for a variety of mechanical systems.
  • Lock Detection and Automatic Restart: Safety is a priority with the LB11850VA-TLM-E, featuring lock detection and an automatic restart function that prevents motor damage during stall conditions.
  • Compact Package: The driver is offered in a compact SSOP24 package, making it ideal for applications where space is at a premium.

Applications

The LB11850VA-TLM-E is versatile enough to be used in multiple applications, including but not limited to:

  • Office automation equipment
  • Home appliances
  • Cooling fans
  • Electric toys
  • Battery-powered devices

Product Advantages

ON Semiconductor's commitment to quality ensures that the LB11850VA-TLM-E motor driver provides reliable and efficient performance. The integration of multiple functions within a single chip not only simplifies the design process but also enhances system reliability and reduces the overall footprint. The device's flexibility in speed control and directionality, combined with protective features, makes it an excellent choice for designers looking to improve their motor control systems.

With the LB11850VA-TLM-E, ON Semiconductor continues to drive innovation in motor control technology, offering a solution that meets the evolving demands of a wide array of motor-driven applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9563 $62.1595
150+ $0.7847 $117.7050
230+ $0.7602 $174.8460
315+ $0.7357 $231.7455
410+ $0.7112 $291.5920
545+ $0.6376 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess