EN
  • EN
  • DE

STM32F401C-DISCO

Part No STM32F401C-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description KIT DISCOVERY STM32 F4 SERIES / STM32F401VCT6 Microcontroller Discovery Kit 64KB RAM 256KB Flas
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series STM32F4
Part Status Obsolete(EOL)
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M4
Platform Discovery Kit
For Use With/Related Products STM32 F4
Mounting Fixed
Contents Board(s)
Win Source Part Number 795707-STM32F401C-DISCO
Popularity Medium
Supply and Demand Status Limited
Introduction Date September 10, 2013
ECCN EAR99
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian STM32F401C-DISCO CAD Model

Description

STM32F401C-DISCO Discovery Kit

The STM32F401C-DISCO Discovery kit from STMicroelectronics is a valuable tool for developers and enthusiasts alike to explore the capabilities of the STM32F4 series microcontrollers. This particular kit is designed around the STM32F401CCU6 MCU, which is based on an ARM Cortex-M4 core with FPU, running up to 84 MHz.

The discovery board comes equipped with an array of features that facilitate application development and testing. It includes an ST-LINK/V2-B debugger/programmer, which provides a seamless interface for programming and debugging, without the need for any additional hardware. The board also features an array of LEDs, a two-button user interface, and a USB OTG micro-AB connector, enabling a range of user interactions and connectivity options.

For those interested in audio and multimedia applications, the STM32F401C-DISCO board is equipped with an onboard ST MEMS audio sensor, as well as a digital microphone. In addition, it features an 8 MHz crystal oscillator, a 32.768 kHz crystal oscillator for RTC applications, and various headers for accessing the MCU's I/Os, which makes it a versatile platform for integrating with external modules and sensors.

One of the key advantages of the STM32F401C-DISCO is its support for the ARM mbed online platform, which allows for rapid development and prototyping. Developers can leverage the extensive mbed libraries and resources to jumpstart their projects. The board is also supported by a range of integrated development environments (IDEs), including IAR, Keil, and GCC-based IDEs like SW4STM32 and Atollic TrueSTUDIO, giving developers the flexibility to use their preferred tools.

Overall, the STM32F401C-DISCO Discovery kit is an excellent starting point for anyone looking to delve into the world of STM32 microcontrollers, offering a rich set of peripherals, extensive development tools support, and a strong community of users and experts to assist in the development process.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess