EN
  • EN
  • DE

STM32F302CCT6TR

Part No STM32F302CCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 40K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 9x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32F302
Other Names 497-18774-6,STM32F302CCT6TR,497-18774-1,497-18774-2
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262985-STM32F302CCT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F302CCT6TR CAD Model

Description

STM32F302CCT6TR Microcontroller - STMicroelectronics

The STM32F302CCT6TR microcontroller is a cutting-edge device from STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the STM32F3 series, which is renowned for its high performance and rich set of features. The STM32F302CCT6TR is an ideal choice for applications requiring sophisticated control algorithms and real-time tasks, such as industrial controls, motor drives, medical equipment, and advanced consumer products.

Key Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions, operating at a frequency of up to 72 MHz, provides the computational horsepower necessary for complex applications.
  • Memory: Equipped with 256 KB of Flash memory and 40 KB of SRAM, providing ample space for code and data storage.
  • I/O Ports: A rich set of I/Os, including up to 51 GPIOs, allows for versatile peripheral connectivity and system integration.
  • Advanced Peripherals: Features a range of advanced peripherals such as multiple 12-bit ADCs, DAC channels, general-purpose and advanced-control timers, PWM channels, and more.
  • Communication Interfaces: Comprehensive communication interfaces including I2C, SPI, USART/UART, CAN, and USB ensure easy data exchange with other devices and systems.
  • Power Efficiency: Designed for power-sensitive applications, it offers multiple power modes to optimize consumption, including a low-power run mode.
  • Package: Available in a 48-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operational across a wide temperature range from -40°C to 85°C, suitable for harsh environments.

Additional Features:

STM32F302CCT6TR also supports a real-time clock, CRC calculation unit, and a serial wire debug (SWD) for comprehensive development and debugging capabilities. It includes a flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories. With a built-in temperature sensor and internal voltage reference, the accuracy of analog readings is enhanced, making it highly suitable for precision applications.

Overall, the STM32F302CCT6TR from STMicroelectronics is a robust microcontroller that brings together high performance, extensive integration, and power efficiency, making it an excellent choice for a wide array of sophisticated applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0022 $56.0154
16+ $6.5660 $105.0560
24+ $6.3608 $152.6592
33+ $6.1556 $203.1348
43+ $5.9504 $255.8672
57+ $5.3348 $304.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess