Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 80
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series STM32F103
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810211-STM32F103VDT7
Ultra Librarian 3D Model Ultra Librarian STM32F103VDT7 CAD Model

Description

STM32F103VDT7 Microcontroller

The STM32F103VDT7 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, designed for embedded applications requiring a combination of power efficiency, performance, and reliability. This microcontroller is part of the STM32F1 series, which is renowned for its robust design and versatile features, making it an ideal choice for a wide range of industrial and consumer applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz.
  • Memory: Equipped with 384 KB of flash memory and 64 KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Ports: Numerous I/O ports including up to 80 fast I/Os, all of which are 5V-tolerant for enhanced compatibility with peripheral devices.
  • Connectivity: Offers a range of communication interfaces such as I2C, SPI, USART, USB, and CAN, enabling easy integration with other systems and peripherals.
  • ADC: Features a 12-bit, 1 μs Analog-to-Digital Converter (ADC) with up to 16 channels, allowing precise measurement of analog signals.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to accommodate a variety of timing and control tasks.
  • Debugging: Integrated debugging and programming capabilities via JTAG/SWD interfaces, simplifying development and troubleshooting.
  • Power Efficiency: Supports multiple power-saving modes including Stop, Standby, and Sleep modes to ensure efficient power management.
  • Package: Available in a 100-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The STM32F103VDT7 is a versatile microcontroller that can be used in a diverse set of applications. Its robust feature set makes it suitable for motor control, industrial automation, medical equipment, home appliances, and complex user interfaces. Moreover, its connectivity options and fast ADC make it well-suited for sensor hubs and IoT devices where precision and real-time data processing are required.

Overall, the STM32F103VDT7 offers an excellent balance of performance, power efficiency, and integration, making it a go-to choice for engineers and developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4165 $50.8330
5+ $20.8546 $104.2730
8+ $20.2029 $161.6232
11+ $19.5512 $215.0632
14+ $18.8995 $264.5930
18+ $16.9443 $304.9974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,620 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention