EN
  • EN
  • DE

L99DZ80EPTR

Part No L99DZ80EPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DOOR MODULE DRIVER 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Applications Automotive
Operating Supply Current 4μA
Operating Supply Voltage 5 V ~ 28 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 64-TQFP Exposed Pad
Manufacturer Package 64-TQFP
Manufacturer Homepage www.st.com
Win Source Part Number 714788-L99DZ80EPTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name L99DZ80EP
Introduction Date December 20, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L99DZ80EPTR CAD Model

Description

STMicroelectronics L99DZ80EPTR - Advanced Motor Driver

The L99DZ80EPTR from STMicroelectronics is a cutting-edge motor driver specifically designed to cater to the demanding requirements of automotive applications. This robust and versatile component is a perfect solution for controlling DC motors and stepper motors with micro-stepping capabilities, making it an ideal choice for automotive mechatronic applications such as headlamp leveling, HVAC flaps, and many other positioning systems.

Key Features:

  • Integrated Design: The L99DZ80EPTR integrates multiple drivers into a single package, thus reducing the complexity and footprint of the circuit board design. This integration not only simplifies the overall design process but also enhances the reliability of the system.
  • High Voltage Capability: With an operating voltage range from 6V to 28V, the device is capable of handling the fluctuations commonly found in automotive power supplies, ensuring stable and consistent performance.
  • Micro-Stepping Support: The device provides micro-stepping control for stepper motors, enabling precise motor positioning and smoother motion control, which is essential for applications that demand high accuracy and quiet operation.
  • Protection Features: The L99DZ80EPTR comes with a suite of protection features, including overtemperature shutdown, undervoltage shutdown, and overcurrent protection, safeguarding the motor and the driver from various electrical hazards.
  • Diagnostic Functions: Advanced diagnostic functions are built-in to facilitate easy troubleshooting and maintenance, which is critical for ensuring the longevity and reliability of automotive systems.

Applications:

The versatility of the L99DZ80EPTR makes it suitable for a wide range of automotive applications. It is commonly used in:

  • Headlamp leveling systems
  • Climate control flap actuators
  • Active grille shutters
  • Valve control systems
  • Small electric pumps

With its advanced features and robust design, the L99DZ80EPTR from STMicroelectronics stands out as a superior motor driver solution for automotive engineers seeking to enhance the performance and reliability of their motor control systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3107 $65.1749
16+ $7.6396 $122.2336
24+ $7.4009 $177.6216
33+ $7.1622 $236.3526
42+ $6.9235 $290.7870
56+ $6.2072 $347.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess