Products specifications Report Issue?

Categories Connectors
Features 33 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Manufacturer JAE Electronics
Series FB10
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount, Right Angle
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number 670-2664-2, 670-2664-1, 670-2664-6
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871524-FB10S033JA2R6000
Ultra Librarian 3D Model Ultra Librarian FB10S033JA2R6000 CAD Model

Description

The JAE Electronics 871524-FB10S033JA2R6000 is a 33 position FPC connector that is designed to work with a bottom 0.012" (0.30mm) surface mount and a right angle.

  • Number of Positions: 33
  • Series: FB10
  • Operating Temperature: -40°C ~ 85°C
  • Packaging: Reel - TR
  • Mounting Type: Surface Mount, Right Angle

You May Also Be Interested in

Hirose Electric Co Ltd
0.5mm PITCH Back-Flip Type
Lowest to $8.4473
ECAD model for TF12-9S-0.5SH
Molex, LLC
1.25mm (.049") Pitch FFC/FPC Connector, Through-Hole, Vertical, ZIF, 27 Circuits, Lead-free
Need more? Email Us
ECAD model for 5597-27CPB7F
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Vertical, ZIF Receptacle, 28 Circuits Lead-free, High Barrier Packaging
Lowest to $2.2597
ECAD model for 52610-2871
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Vertical, Non-ZIF Receptacle, 26Circuits, Lead-free
Lowest to $0.6159
ECAD model for 52808-2670
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom ContactStyle, 28 Circuits, Lead-free, High Barrier Packaging
Need more? Email Us
ECAD model for 52271-2879
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Right Angle, ZIF, Top Contact StyleReceptacle, 10 Circuits, Lead-free, High Barrier Packaging
Lowest to $0.4490
ECAD model for 52207-1085
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Vertical, ZIF, Gold (Au) ContactPlating, 10 Circuits, Lead-free, High Barrier Packaging
Lowest to $0.5319
ECAD model for 52610-1072
Molex, LLC
0.50mm (.020") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom ContactStyle, 32 Circuits, 0.1μm (4μ") Gold (Au) Contact Plating
Need more? Email Us
ECAD model for 54132-3262
Molex, LLC
0.50mm (.020") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom ContactStyle, 45 Circuits, 0.1μm (4μ") Gold (Au) Contact Plating
Lowest to $1.6947
ECAD model for 54132-4562

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention