Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type General Purpose
Slew Rate 7.5V/μs
Gain Bandwidth Product 50MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Supply Current 3.8mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 8V ~ 38V, ±4V ~ 19V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLE2037
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1269282-TLE2037IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Microwave, Signal Processing, Sensing & Instrumentation, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian TLE2037IDRG4 CAD Model

Description

Product Overview: TLE2037IDRG4 - Texas Instruments

The TLE2037IDRG4 is a high-speed, precision operational amplifier from Texas Instruments, designed to deliver exceptional performance in a wide variety of applications. This op-amp features a unique combination of high speed, low noise, and low input bias currents, making it well-suited for high-fidelity audio, test and measurement equipment, and professional-grade instrumentation.

Key Features

  • Low Noise: The TLE2037IDRG4 boasts a low voltage noise density of just 4.5 nV/√Hz at 1 kHz, which ensures a high signal-to-noise ratio and minimal signal distortion, making it ideal for audio applications and sensitive measurement equipment.
  • High Speed: With a slew rate of 10 V/μs, this operational amplifier can handle rapid signal changes, providing the necessary responsiveness for high-speed signal processing tasks.
  • Low Input Bias Current: The device features a very low input bias current of 20 pA, which minimizes errors in applications with high source impedances.
  • Wide Supply Range: The TLE2037IDRG4 can operate with a supply voltage range of ±4 V to ±18 V, offering flexibility in various circuit designs.
  • Robust Design: It is designed to be immune to latch-up and can withstand 100 mA of reverse current from the output without damage, contributing to the durability of the device.

Applications

The versatility of the TLE2037IDRG4 makes it suitable for a broad range of applications, including:

  • Professional audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Analog-to-digital converter (ADC) drivers
  • Test and measurement instruments

Package and Quality

The TLE2037IDRG4 comes in a SOIC-8 (D) package, which is compact and suitable for space-constrained applications. Additionally, the product is part of Texas Instruments' Green initiative, which ensures compliance with RoHS (Restriction of Hazardous Substances) standards, highlighting the company's commitment to environmental responsibility.

Conclusion

Overall, the TLE2037IDRG4 from Texas Instruments stands out as a high-performance operational amplifier that meets the rigorous demands of professional applications. Its low noise, high speed, and robust design make it a reliable choice for engineers and designers looking to create high-quality electronic systems.

You May Also Be Interested in

Linear Technology
High Speed Operational Amplifier
Lowest to $2.1770
ECAD model for LT318AN8
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $1.5599
ECAD model for TLV2262AIPW
Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $6.2243
ECAD model for AD8610ARZ
Texas Instruments
50mV VOS, 0.25mV/°C, 35mA CMOS OPERATIONAL AMPLIFIERS Zerø-Drift Series
Lowest to $0.4752
ECAD model for OPA330AIDBVRG4
Analog Devices Inc.
Ultralow Distortion, Ultralow Noise Op Amp
Lowest to $38.2973
ECAD model for AD797BRZ-REEL7
STMicroelectronics
WIDE BANDWIDTH AND MOS INPUTS SINGLE OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TSH321ID
Texas Instruments
Dual Wideband, Current-Feedback OPERATIONAL AMPLIFIER With Disable
Lowest to $10.4696
ECAD model for OPA2691I-14D
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2471CD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention