Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.5dB
Frequency 1.425 GHz ~ 1.9 GHz
Specifications Isolation (Min) 17dB, 18dB Return Loss, 4° Imbalance (Max)
Size / Dimension 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
Package / Case 6-SMD, No Lead
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 316809-SCN-2-19+
Ultra Librarian 3D Model Ultra Librarian SCN-2-19+ CAD Model

Description

The 316809-SCN-2-19+ is an RF power divider/splitter from Mini-Circuits.

  • Function: split an input signal into multiple output signals with equal power and phase.
  • Isolation: minimum 17dB
  • Return Loss: 18dB
  • Imbalance: maximum 4 degrees
  • Frequency Range: 1.425 GHz to 1.9 GHz
  • Insertion Loss: 0.5dB
  • Package: 6-SMD, no lead
  • Dimensions: 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
  • Product Status: Active
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 50MHZ-3GHZ 6SMD
Lowest to $6.7955
ECAD model for TCP-2-33W+
Alpha & Omega Semiconductor Inc.
Lowest to $4.2158
ECAD model for PD4W18-12
Anaren
Ultra Low Profile 0805 Power Divider 50Ω to 50Ω
Need more? Email Us
ECAD model for PD4859J5050S2
TDK Corporation
RF POWER DVDR 2.4GHZ-2.5GHZ 0603 / RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad
Lowest to $0.1315
ECAD model for HHM2293A1
Microsemi Corporation
Need more? Email Us
ECAD model for SP8714
Anadigics, Inc
5-Way Active Splitter with One-Port Bypass 50 MHz to 1000 MHz
Need more? Email Us
ECAD model for APS3625
Anaren
Ultra Low Profile 0603 RF Crossover | RF POWER DIVIDER 0HZ-6GHZ
Lowest to $1.4773
ECAD model for X0060L5050AHF
Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 6SMD
Need more? Email Us
ECAD model for SBTC-2-10-75L+
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 6SMD
Lowest to $3.7877
ECAD model for TCP-2-10X+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9435 $50.0395
42+ $2.4152 $101.4384
65+ $2.3397 $152.0805
89+ $2.2642 $201.5138
115+ $2.1887 $251.7005
153+ $1.9623 $300.2319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,099 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention