EN
  • EN
  • DE

LT6205IS5#TRPBF

Part No LT6205IS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VID SGL 100MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
Slew Rate 600 V/μs
Operating Supply Current 4mA
Channel Output Current 60mA
Supply Voltage - Operating 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 127766-LT6205IS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6205IS5#TRPBF CAD Model

Description

LT6205IS5#TRPBF - High-Speed, Low-Noise, Low-Power Op-Amp

The LT6205IS5#TRPBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of speed, noise performance, and power efficiency. This versatile amplifier is suitable for a wide range of applications, including video and imaging systems, communications equipment, test instrumentation, and active filtering.

With its single supply voltage ranging from 2.5V to 12.6V and dual supply voltage from ±1.25V to ±6.3V, the LT6205IS5#TRPBF provides designers with the flexibility to use it in various circuit configurations. Its low supply current of 6.4mA per amplifier ensures that the device remains power-efficient, making it ideal for battery-powered and portable applications.

Key Features:

  • High Speed: The op-amp boasts a 165MHz gain bandwidth product, ensuring high-speed performance that is critical for fast signal processing applications.
  • Low Noise: With a low input-referred noise of just 6.5nV/√Hz at 1kHz, the LT6205IS5#TRPBF is an excellent choice for applications requiring low noise amplification.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is especially useful in single-supply operations and maximizes the signal amplitude without clipping.
  • Low Distortion: The amplifier features low harmonic distortion, making it suitable for high-fidelity audio applications and other systems where maintaining signal integrity is paramount.
  • High Output Current: Capable of delivering an output current of 60mA, the device can drive a wide range of loads.

The LT6205IS5#TRPBF comes in a small 5-lead TSOT-23 package, which is ideal for space-constrained applications. Its extended industrial temperature range from -40°C to 85°C ensures reliable performance across various environmental conditions.

Whether you're designing a high-definition video system, a sensitive medical instrument, or a high-quality audio amplifier, the LT6205IS5#TRPBF from Linear Technology provides the performance and reliability you need to deliver superior results.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Analog Devices Inc.
IC OP AMP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9668 $54.6348
25+ $4.0754 $101.8850
38+ $3.9480 $150.0240
53+ $3.8207 $202.4971
68+ $3.6933 $251.1444
91+ $3.3112 $301.3192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,730 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess