EN
  • EN
  • DE

STM32F100C8T6

Part No STM32F100C8T6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708358-STM32F100C8T6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F100C8T6 CAD Model

Description

STM32F100C8T6 Microcontroller - STMicroelectronics

The STM32F100C8T6 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics. It is part of the STM32 Value Line series that offers 32-bit power with a cost-effective approach, making it ideal for a wide range of applications in the industrial, medical, and consumer markets.

Key Features

  • Core: ARM Cortex-M3 running at up to 24 MHz.
  • Memory: 64 KB of Flash memory and 8 KB of SRAM, providing ample space for complex applications without compromising performance.
  • I/O Ports: Up to 37 I/O ports with interrupt capability, which allows easy connection to peripherals and other microcontrollers.
  • Analog-to-Digital Converters (ADCs): Two 12-bit ADCs with up to 16 channels, enabling precise measurement of analog signals.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to handle a wide range of timing tasks.
  • Debugging: Integrated Serial Wire Debug (SWD) and JTAG interfaces ensure straightforward debugging and programming.
  • Communication Interfaces: Includes I2C, USARTs, SPIs, and CAN interfaces for flexible communication options.
  • Power Efficiency: Low power modes including Stop, Standby, and Sleep ensure power-saving operation for battery-powered devices.
  • Package: Available in a 48-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The STM32F100C8T6 is versatile and can be used in a variety of applications such as:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Alarm systems
  • Point-of-sale terminals
  • Small appliances
  • Wearable devices

With its robust architecture, comprehensive feature set, and the ability to run at 24 MHz, the STM32F100C8T6 is a reliable choice for designers looking to balance performance with cost. The extensive support and community around the STM32 family also provide a wealth of resources for development and troubleshooting.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.7628
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess